Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.21
Distributor | Stock | ||
---|---|---|---|
element14
from US$24.21
|
-
|
Buy Now |
No. of Channels | 2Channels |
---|---|
No. of Amplifiers | 2 Amplifier |
Bandwidth | 31MHz |
Operating Temperature Min | -40 C |
Operating Temperature Max | 85 C |
Supply Voltage Range | 3.15V to 3.45V |
No. of Pins | 32Pins |
Where can I find additional details, specifications and documents for a ADRF6516ACPZ-R7.?
Additional datasheets, footprints and schematics for ADRF6516ACPZ-R7. are listed on our Part Details page. You can also find images and similar parts to ADRF6516ACPZ-R7. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADRF6516ACPZ-R7. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADRF6516ACPZ-R7. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADRF6516ACPZ-R7. fall under?
The ADRF6516ACPZ-R7. is listed under Semiconductors - ICs > Amplifiers & Comparators > Programmable Gain Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to ADRF6516ACPZ-R7. when available in the Programmable Gain Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADRF6516ACPZ-R7. you can contact the distributor directly for product support, shipping queries etc.
Is the ADRF6516ACPZ-R7. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADRF6516ACPZ-R7. have stock available?
Authorised distributors including element14 have stock available or on a lead time for ADRF6516ACPZ-R7..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADRF6516ACPZ-R7. often in real-time on the comparison pages.
What if I can't find stock of ADRF6516ACPZ-R7.?
You can fill out our help required form which you can use to request a quote for ADRF6516ACPZ-R7. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.