ADRF5021BCCZN SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T by Analog Devices

Status: Production
Series: ADRF5021
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADRF5021 is a general-purpose single-pole, double-throw (SPDT) switch manufactured using a silicon process. It comes in a 3 mm × 3 mm, 20-terminal land grid array (LGA) package and provides high isolation and low insertion loss from 9 kHz to 30 GHz.This broadband switch requires dual supply voltages, +3.3 V and −2.5 V, and provides CMOS/LVTTL logic-compatible control.

Prices starting from US$68.80


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$87.53
6,441
Buy Now
Logo for Richardson RFPD Richardson RFPD US$97.74
11
Buy Now
Logo for Newark Electronics Newark Electronics US$91.03
8
Buy Now
Logo for element14 element14 US$93.60
8
Buy Now
Logo for Farnell Farnell US$98.82
8
Buy Now
Logo for Chip One Stop Chip One Stop US$68.80
1
Buy Now
View Full Pricing & Stock Comparison

Features

Ultrawideband frequency range: 9 kHz to 30 GHz
Nonreflective 50 Ω design
Low insertion loss: 2.0 dB to 30 GHz
High isolation: 60 dB to 30 GHz
High input linearity
1 dB power compression (P1dB): 28 dBm typical
Third-order intercept (IP3): 52 dBm typical
High power handling
24 dBm through path
24 dBm terminated path 
ESD sensitivity: Class 1, 1 kV human body model (HBM)
20-terminal, 3 mm × 3 mm land grid array package
No low frequency spurious
Radio frequency (RF) settling time (to 0.1 dB of final RF output): 6.2 μs

Alternative Descriptions

High isolation SPDT, 30GHz, lo | Analog Devices
RF AND MICROWAVE SWITCH | Richardson RFPD
Rf Switch, Spdt, Silicon, 30Ghz, Lga-Ep | Newark Electronics
RF SWITCH, SPDT, SILICON, 30GHZ, LGA-EP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADRF5021BCCZN?

Additional datasheets, footprints and schematics for ADRF5021BCCZN are listed on our Part Details page. You can also find images and similar parts to ADRF5021BCCZN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADRF5021BCCZN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADRF5021BCCZN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADRF5021BCCZN fall under?

The ADRF5021BCCZN is listed under SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T.

Can I view similar or alternative parts?

You can view similar parts to ADRF5021BCCZN when available in the SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADRF5021BCCZN you can contact the distributor directly for product support, shipping queries etc.

Is the ADRF5021BCCZN RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADRF5021BCCZN have stock available?

Authorised distributors including Analog Devices, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADRF5021BCCZN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADRF5021BCCZN often in real-time on the comparison pages.

What if I can't find stock of ADRF5021BCCZN?

You can fill out our help required form which you can use to request a quote for ADRF5021BCCZN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay