Status: | Production |
---|---|
Series: | ADR827 |
RoHS: | Compliant |
Prices starting from US$2.55
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$2.55
|
3,174
in stock
|
Buy Now |
Reference |
ADR821: 2.8 V to 15 V operation |
ADR827: 2.7 V to 15 V operation |
±0.2% initial accuracy |
15 ppm/°C temperature drift maximum |
+5 mA/−3 mA output drive |
10-lead MSOP |
400 μA supply current |
−40°C to +125°C temperature range |
On-board precision resistors |
Rail-to-rail input and output |
See datasheet for additional features |
Micro-Power Precision referenc | Analog Devices |
Where can I find additional details, specifications and documents for a ADR827BRMZ-REEL7?
Additional datasheets, footprints and schematics for ADR827BRMZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADR827BRMZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADR827BRMZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADR827BRMZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADR827BRMZ-REEL7 fall under?
The ADR827BRMZ-REEL7 is listed under Reference plus Comparator or Amplifier.
Can I view similar or alternative parts?
You can view similar parts to ADR827BRMZ-REEL7 when available in the Reference plus Comparator or Amplifier range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADR827BRMZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADR827BRMZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADR827BRMZ-REEL7 have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADR827BRMZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADR827BRMZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of ADR827BRMZ-REEL7?
You can fill out our help required form which you can use to request a quote for ADR827BRMZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.