ADR550BRTZ-REEL7 Shunt Voltage References by Analog Devices

Status: Production
Series: ADR550
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Designed for space-critical

Where to Buy

Prices starting from US$1.01

Distributor Stock
Logo for Farnell
Farnell
from US$1.50
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.21
8,290
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.09
2,365
in stock
Buy Now
Logo for element14
element14
from US$2.16
2,365
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.01
5
in stock
Buy Now

Features

Ultracompact SC70 and SOT-23-3 packages
Temperature coefficient: 40 ppm/°C (maximum)
2× the temperature coefficient improvement over the LM4040
Pin compatible with LM4040/LM4050
Initial accuracy: ±0.2%
Low output voltage noise: 14 μVP-P @
2.5 V output
No external capacitor required
Operating current range: 50 μA to 15 mA
Industrial temperature range:
−40°C to +85°C

Alternative Descriptions

5.0V Shunt Reference | Analog Devices
Volt Ref, 5V, Sot-23-3, -40 To 85Deg C | Newark Electronics
VOLT REF, 5V, SOT-23-3, -40 TO 85DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADR550BRTZ-REEL7?

Additional datasheets, footprints and schematics for ADR550BRTZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADR550BRTZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADR550BRTZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADR550BRTZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADR550BRTZ-REEL7 fall under?

The ADR550BRTZ-REEL7 is listed under Shunt Voltage References.

Can I view similar or alternative parts?

You can view similar parts to ADR550BRTZ-REEL7 when available in the Shunt Voltage References range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADR550BRTZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADR550BRTZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADR550BRTZ-REEL7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADR550BRTZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADR550BRTZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADR550BRTZ-REEL7?

You can fill out our help required form which you can use to request a quote for ADR550BRTZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay