ADR5043ARTZ-REEL7 Shunt Voltage References by Analog Devices

Status: Production
Series: ADR5043
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Designed for space-critical

Where to Buy

Prices starting from US$0.46

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$0.46
11,460
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$0.56
9,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.58
3,254
in stock
Buy Now
Logo for element14
element14
from US$0.50
3,254
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.50
3,254
in stock
Buy Now

Features

Ultracompact SC70 and SOT-23 packages
Low temperature coefficient: 75 ppm/°C (maximum)
Pin compatible with LM4040/LM4050
Initial accuracy: ±0.1%
No external capacitor required
Wide operating current range: 50 µA to 15 mA
Extended temperature range: −40°C to +125°C
Qualified for automotive applications

Alternative Descriptions

Low Cost 3.0V Shunt Voltage Re | Analog Devices
Volt Ref, 3V, Sot-23-3, -40 To 125Deg C | Newark Electronics
VOLT REF, 3V, SOT-23-3, -40 TO 125DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADR5043ARTZ-REEL7?

Additional datasheets, footprints and schematics for ADR5043ARTZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADR5043ARTZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADR5043ARTZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADR5043ARTZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADR5043ARTZ-REEL7 fall under?

The ADR5043ARTZ-REEL7 is listed under Shunt Voltage References.

Can I view similar or alternative parts?

You can view similar parts to ADR5043ARTZ-REEL7 when available in the Shunt Voltage References range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADR5043ARTZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADR5043ARTZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADR5043ARTZ-REEL7 have stock available?

Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADR5043ARTZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADR5043ARTZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADR5043ARTZ-REEL7?

You can fill out our help required form which you can use to request a quote for ADR5043ARTZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay