Status: | Unknown |
---|---|
Series: | ADR5040 Series |
RoHS: | Unknown |
No distributors results available
Voltage Reference Type | Shunt - Fixed |
---|---|
Product Range | ADR5040 Series |
Reference Voltage | 2.048V |
Initial Accuracy | 0.2% |
Temperature Coefficient | ± 10ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 5040 |
Operating Temperature Range | -40°C to +125°C |
Reference Volt Tolerance ±% | 0.2% |
Reference Voltage Tolerance | 4.096mV |
Reference Volts | 2.048V |
Temperature Coeff. + | 100ppm/°C |
Termination Type | Surface Mount Device |
Tolerance | 0.2% |
Topology | Shunt |
Where can I find additional details, specifications and documents for a ADR5040ARTZ?
Additional datasheets, footprints and schematics for ADR5040ARTZ are listed on our Part Details page. You can also find images and similar parts to ADR5040ARTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADR5040ARTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADR5040ARTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADR5040ARTZ fall under?
The ADR5040ARTZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ADR5040ARTZ when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADR5040ARTZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADR5040ARTZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADR5040ARTZ have stock available?
There is no stock from authorised distributors for ADR5040ARTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADR5040ARTZ often in real-time on the comparison pages.
What if I can't find stock of ADR5040ARTZ?
You can fill out our help required form which you can use to request a quote for ADR5040ARTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.