Status: | Production |
---|---|
Series: | ADR441 |
RoHS: | Compliant |
Prices starting from US$4.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.53
|
No stock
|
Buy Now | |
Analog Devices
from US$4.60
|
2,675
in stock
|
Buy Now | |
Newark Electronics
from US$8.52
|
176
in stock
|
Buy Now | |
element14
from US$6.92
|
166
in stock
|
Buy Now | |
Richardson RFPD
from US$6.66
|
116
in stock
|
Buy Now | |
Chip One Stop
from US$7.79
|
103
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.35
|
19
in stock
|
Buy Now |
Ultralow noise (0.1 Hz to 10 Hz) |
ADR440: 1 μV p-p |
ADR441: 1.2 μV p-p |
ADR443: 1.4 μV p-p |
ADR444: 1.8 μV p-p |
ADR445: 2.25 μV p-p |
Superb temperature coefficient |
A Grade: 10 ppm/°C |
B Grade: 3 ppm/°C |
Low dropout operation (supply voltage headroom): 500 mV |
Input range: (VOUT + 500 mV) to 18 V |
High output source and sink current |
+10 mA and −5 mA, respectively |
Wide temperature range: −40°C to +125°CADR441-EP supports defense and aerospace applications (AQEC standard) |
Download ADR441-EP Data Sheet (pdf) |
Military temperature range (−55°C to +125°C) |
Controlled manufacturing baseline |
1 assembly/test site |
1 fabrication site |
Product change notification |
Qualification data available on request |
V62/18620 DSCC Drawing Number |
Precision Low Dropout Ultra-lo | Analog Devices |
Volt Ref, Nsoic-8, -40 To 125Deg C | Newark Electronics |
VOLT REF, NSOIC-8, -40 TO 125DEG C | Farnell |
VOLTAGE REFERENCE | Richardson RFPD |
IC: voltage reference source | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a ADR441BRZ?
Additional datasheets, footprints and schematics for ADR441BRZ are listed on our Part Details page. You can also find images and similar parts to ADR441BRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADR441BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADR441BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADR441BRZ fall under?
The ADR441BRZ is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to ADR441BRZ when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADR441BRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADR441BRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADR441BRZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Farnell, element14 and Richardson RFPD have stock available or on a lead time for ADR441BRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADR441BRZ often in real-time on the comparison pages.
What if I can't find stock of ADR441BRZ?
You can fill out our help required form which you can use to request a quote for ADR441BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.