Status: | Production |
---|---|
Series: | ADR435 |
RoHS: | Compliant |
Prices starting from US$5.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.10
|
345
in stock
|
Buy Now | |
Analog Devices
from US$5.71
|
10,967
in stock
|
Buy Now | |
Newark Electronics
from US$8.44
|
318
in stock
|
Buy Now | |
Chip One Stop
from US$5.40
|
292
in stock
|
Buy Now | |
element14
from US$8.16
|
239
in stock
|
Buy Now | |
Farnell
from US$7.45
|
239
in stock
|
Buy Now | |
Richardson RFPD
from US$7.47
|
-
|
Buy Now |
Low noise (0.1 Hz to 10.0 Hz): 3.5 μV p-p @ 2.500 V output |
No external capacitor required |
Low temperature coefficient |
A Grade: 10 ppm/°C maximum |
B Grade: 3 ppm/°C maximum |
Load regulation: 15 ppm/mA |
Line regulation: 20 ppm/V |
Wide operating range |
ADR435: 7.0 V to 18 V |
High output source and sink current: 30 mA and −20 mA |
Wide temperature range: −40°C to +125°CADR435-EP supports defense and aerospace applications (AQEC standard) |
Download ADR431-EP/ADR434-EP/ADR435-EP data sheet (pdf) |
Military temperature range (−55°C to +125°C) |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/11602 DSCC Drawing Number |
5.0 V Reference | Analog Devices |
V-Ref Precision 5V 30mA 8-Pin SOIC | RS |
Volt Ref, 5V, Nsoic-8, -40 To 125Deg C | Newark Electronics |
VOLT REF, 5V, NSOIC-8, -40 TO 125DEG C | element14 |
VOLTAGE REFERENCE | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADR435BRZ?
Additional datasheets, footprints and schematics for ADR435BRZ are listed on our Part Details page. You can also find images and similar parts to ADR435BRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADR435BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADR435BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADR435BRZ fall under?
The ADR435BRZ is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to ADR435BRZ when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADR435BRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADR435BRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADR435BRZ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, Chip One Stop and element14 have stock available or on a lead time for ADR435BRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADR435BRZ often in real-time on the comparison pages.
What if I can't find stock of ADR435BRZ?
You can fill out our help required form which you can use to request a quote for ADR435BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.