ADR434ARZ Series Voltage References by Analog Devices

Status: Production
Series: ADR434
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADR430/ADR431/ADR433/ADR434/ADR435 series is a family of XFET® voltage references featuring low noise, high accuracy, and low temperature drift performance. Using Analog Devices, Inc., temperature drift curvature correction and extra implanted junction FET (XFET) technology, voltage change vs. temperature nonlinearity in the ADR430/ADR431/ADR433/ADR434/ ADR435 is minimized.The XFET references operate at lower current (800 μA) and lower supply voltage headroom (2 V) than buried Zener references. Buried Zener references require more than 5 V of headroom for operation. The ADR430/ADR431/ADR433/ADR434/ADR435 XFET references are low noise solutions for 5 V systems.The ADR430/ADR431/ADR433/ADR434/ADR435 family has the capability to source up to 30 mA of output current and sink up to −20 mA. It also comes with a trim terminal to adjust the output voltage over a ±0.5% range without compromising performance.The ADR430/ADR431/ADR433/ADR434/ADR435 are available in 8-lead MSOP and 8-lead narrow SOIC packages. All versions are specified over the extended industrial temperature range of −40°C to +125°C.

Prices starting from US$6.75


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$7.62
9,202
Buy Now
Logo for Newark Electronics Newark Electronics US$7.20
41
Buy Now
Logo for element14 element14 US$7.30
41
Buy Now
Logo for Farnell Farnell US$6.75
41
Buy Now
Logo for Chip One Stop Chip One Stop US$7.29
18
Buy Now
View Full Pricing & Stock Comparison

Features

Low noise (0.1 Hz to 10.0 Hz): 3.5 μV p-p @ 2.500 V output
No external capacitor required
Low temperature coefficient
A Grade: 10 ppm/°C maximum
B Grade: 3 ppm/°C maximum
Load regulation: 15 ppm/mA
Line regulation: 20 ppm/V
Wide operating range
ADR434: 6.1 V to 18 V
High output source and sink current: 30 mA and −20 mA
Wide temperature range: −40°C to +125°CADR434-EP supports defense and aerospace applications (AQEC standard)
Download ADR431-EP/ADR434-EP/ADR435-EP data sheet (pdf)
Military temperature range (−55°C to +125°C)
Controlled manufacturing baseline
One assembly/test site
One fabrication site
Enhanced product change notification
Qualification data available on request
V62/11602 DSCC Drawing Number

Alternative Descriptions

4.096 V Reference | Analog Devices
Volt Ref, 4.096V, Nsoic, -40 To 125Deg C | Newark Electronics
VOLT REF, 4.096V, NSOIC, -40 TO 125DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADR434ARZ?

Additional datasheets, footprints and schematics for ADR434ARZ are listed on our Part Details page. You can also find images and similar parts to ADR434ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADR434ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADR434ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADR434ARZ fall under?

The ADR434ARZ is listed under Series Voltage References.

Can I view similar or alternative parts?

You can view similar parts to ADR434ARZ when available in the Series Voltage References range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADR434ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADR434ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADR434ARZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADR434ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADR434ARZ often in real-time on the comparison pages.

What if I can't find stock of ADR434ARZ?

You can fill out our help required form which you can use to request a quote for ADR434ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay