Status: | Production |
---|---|
Series: | ADR423 |
RoHS: | Compliant |
Prices starting from US$5.21
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$5.21
|
2,960
in stock
|
Buy Now | |
Richardson RFPD
from US$7.43
|
96
in stock
|
Buy Now | |
Chip One Stop
from US$7.04
|
87
in stock
|
Buy Now | |
Newark Electronics
from US$9.25
|
51
in stock
|
Buy Now | |
element14
from US$8.01
|
13
in stock
|
Buy Now | |
Farnell
from US$7.67
|
13
in stock
|
Buy Now |
Low noise (0.1 Hz to 10 Hz) |
ADR420: 1.75 μVp-p |
ADR421: 1.75 μVp-p |
ADR423: 2.0 μVp-p |
ADR425: 3.4 μVp-p |
Low temperature coefficient: |
3 ppm/°C |
Long-term stability: |
50 ppm/1000 hours |
Load regulation: 70 ppm/mA |
Line regulation: 35 ppm/V |
Low hysteresis: 40 ppm typical |
Wide operating range |
ADR420: 4 V to 18 V |
ADR421: 4.5 V to 18 V |
ADR423: 5 V to 18 V |
ADR425: 7 V to 18 V |
Quiescent current: 0.5 mA maximum |
High output current: 10 mA |
Wide temperature range: |
−40°C to +125°C |
3.00 Voltage Reference | Analog Devices |
VOLTAGE REFERENCE | Richardson RFPD |
Volt Ref, 3V, Nsoic-8, -40 To 125Deg C | Newark Electronics |
VOLT REF, 3V, NSOIC-8, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a ADR423BRZ?
Additional datasheets, footprints and schematics for ADR423BRZ are listed on our Part Details page. You can also find images and similar parts to ADR423BRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADR423BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADR423BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADR423BRZ fall under?
The ADR423BRZ is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to ADR423BRZ when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADR423BRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADR423BRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADR423BRZ have stock available?
Authorised distributors including Analog Devices, Richardson RFPD, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for ADR423BRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADR423BRZ often in real-time on the comparison pages.
What if I can't find stock of ADR423BRZ?
You can fill out our help required form which you can use to request a quote for ADR423BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.