ADR421ARMZ Series Voltage References by Analog Devices

Status: Production
Series: ADR421
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADR42x are a series of ultraprecision, second generation eXtra implanted junction FET (XFET) voltage references featuring low noise, high accuracy, and excellent long-term stability in SOIC and MSOP footprints.Patented temperature drift curvature correction technique and XFET technology minimize nonlinearity of the voltage change with temperature. The XFET architecture offers superior accuracy and thermal hysteresis to the band gap references. It also operates at lower power and lower supply headroom than the buried Zener references.The superb noise and the stable and accurate characteristics of the ADR42x make them ideal for precision conversion

Where to Buy

Prices starting from US$3.90

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$3.90
351
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$4.70
251
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.62
-
Buy Now
Logo for element14
element14
from US$4.94
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$4.69
-
Buy Now
Logo for Farnell
Farnell
from US$4.62
-
Buy Now

Features

Low noise (0.1 Hz to 10 Hz) 
ADR420: 1.75 μV p-p
ADR421: 1.75 μV p-p 
ADR423: 2.0 μV p-p 
ADR425: 3.4 μV p-p
Low temperature coefficient: 3 ppm/°C
Long-term stability: 50 ppm/1000 hours
Load regulation: 70 ppm/mA
Line regulation: 35 ppm/V
Low hysteresis: 40 ppm typical
Wide operating range 
ADR420: 4 V to 18 V 
ADR421: 4.5 V to 18 V 
ADR423: 5 V to 18 V 
ADR425: 7 V to 18 V
Quiescent current: 0.5 mA maximum
High output current: 10 mA
Wide temperature range: −40°C to +125°C

Alternative Descriptions

2.500 Voltage Reference | Analog Devices
Volt Ref, 2.5V, Msop-8, -40 To 125Deg C | Newark Electronics
VOLT REF, 2.5V, MSOP-8, -40 TO 125DEG C | element14
LINEAR ICS, OTHER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADR421ARMZ?

Additional datasheets, footprints and schematics for ADR421ARMZ are listed on our Part Details page. You can also find images and similar parts to ADR421ARMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADR421ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADR421ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADR421ARMZ fall under?

The ADR421ARMZ is listed under Series Voltage References.

Can I view similar or alternative parts?

You can view similar parts to ADR421ARMZ when available in the Series Voltage References range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADR421ARMZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADR421ARMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADR421ARMZ have stock available?

Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for ADR421ARMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADR421ARMZ often in real-time on the comparison pages.

What if I can't find stock of ADR421ARMZ?

You can fill out our help required form which you can use to request a quote for ADR421ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay