Status: | Production |
---|---|
Series: | ADR420 |
RoHS: | Compliant |
Chinese data sheet available |
Low noise (0.1 Hz to 10 Hz) |
ADR420: 1.75 μVp-p |
ADR421: 1.75 μVp-p |
ADR423: 2.0 μVp-p |
ADR425: 3.4 μVp-p |
Low temperature coefficient: 3 ppm/°C |
Long-term stability: 50 ppm/1000 hours |
Load regulation: 70 ppm/mA |
Line regulation: 35 ppm/V |
Low hysteresis: 40 ppm typical |
Wide operating range |
ADR420: 4 V to 18 V |
ADR421: 4.5 V to 18 V |
ADR423: 5 V to 18 V |
ADR425: 7 V to 18 V |
Quiescent current: 0.5 mA maximum |
High output current: 10 mA |
Wide temperature range: −40°C to +125°C |
2.048 Voltage Reference | Analog Devices |
Volt Ref, 2.048V, Nsoic, -40 To 125Deg C | Newark Electronics |
VOLT REF, 2.048V, NSOIC, -40 TO 125DEG C | element14 |
VOLTAGE REFERENCE | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADR420ARZ?
Additional datasheets, footprints and schematics for ADR420ARZ are listed on our Part Details page. You can also find images and similar parts to ADR420ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADR420ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADR420ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADR420ARZ fall under?
The ADR420ARZ is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to ADR420ARZ when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADR420ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADR420ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADR420ARZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADR420ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADR420ARZ often in real-time on the comparison pages.
What if I can't find stock of ADR420ARZ?
You can fill out our help required form which you can use to request a quote for ADR420ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.