ADR380ARTZ Semiconductors - ICs by Analog Devices

VOLTAGE REF SERIES 2.048V SOT-23-3

Status: Unknown
Series: ADR380 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADR380 and ADR381 are precision 2.048 V and 2.500 V band gap voltage references featuring high accuracy, high stability, and low power consumption in a tiny footprint. Patented temperature drift curvature correction techniques minimize nonlinearity of the voltage change with temperature. The wide operating range and low power consumption make them ideal for 3 V to 5 V battery-powered applications. The ADR380 and ADR381 are micropower, low dropout voltage (LDV) devices that provide a stable output voltage from supplies as low as 300 mV above the output voltage. They are specified over the industrial (−40°C to +85°C) temperature range. The ADR380/ADR381 are available in the tiny 3-lead SOT-23 package

No distributors results available

Specifications

Voltage Reference Type Series - Fixed
Product Range ADR380 Series
Reference Voltage 2.048V
Initial Accuracy 5mV
Temperature Coefficient ± 5ppm/°C
Voltage Reference Case Style SOT-23
No. of Pins 3Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (07-Jul-2017)
Base Number 380
Input Voltage 12V DC
Input Voltage Max 12V
Operating Temperature Range -40°C to +85°C
Reference Volt Tolerance ±% 0.24%
Reference Voltage Tolerance 5mV
Reference Volts 2.048V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADR380ARTZ?

Additional datasheets, footprints and schematics for ADR380ARTZ are listed on our Part Details page. You can also find images and similar parts to ADR380ARTZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADR380ARTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADR380ARTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADR380ARTZ fall under?

The ADR380ARTZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to ADR380ARTZ when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADR380ARTZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADR380ARTZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADR380ARTZ have stock available?

There is no stock from authorised distributors for ADR380ARTZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADR380ARTZ often in real-time on the comparison pages.

What if I can't find stock of ADR380ARTZ?

You can fill out our help required form which you can use to request a quote for ADR380ARTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay