ADR366WAUJZ-REEL7 Series Voltage References by Analog Devices

Status: Production
Series: ADR366
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADR360/ADR361/ADR363/ADR364/ADR365/ADR366 are precision 2.048 V, 2.500 V, 3.000 V, 4.096 V, 5.000 V, and 3.300 V band gap voltage references that offer low power and high precision in a compact TSOT package. Using proprietary temperature drift curvature correction techniques from Analog Devices, Inc., the ADR360/ADR361/ADR363/ADR364/ ADR365/ADR366 references achieve a low temperature drift of 9 ppm/°C in a TSOT package.The ADR360/ADR361/ADR363/ADR364/ADR365/ADR366 family of micropower, low dropout voltage references provide a stable output voltage from a minimum supply of 300 mV greater than the output. The advanced design of the devices eliminates the need for external capacitors, which further reduces board space and system cost. The combination of low power operation, small size, and ease of use makes the ADR360/ADR361/ADR363/ ADR364/ADR365/ADR366 precision voltage references ideally suited for battery-operated

Where to Buy

Prices starting from US$1.48

Distributor Stock
Logo for Farnell
Farnell
from US$1.48
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.73
2,883
in stock
Buy Now
Logo for element14
element14
from US$2.87
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Compact TSOT package
Low temperature coefficient
A grade: 25 ppm/°C
B grade: 9 ppm/°C
H grade: 25 ppm/°C
Initial accuracy
A grade: ±6 mV maximum (ADR360, ADR361, and ADR363)
B grade: ±3 mV maximum (ADR360, ADR361, and ADR363)
Ultralow output voltage noise: 6.8 μV p-p (0.1 Hz to 10 Hz)
Low dropout: 300 mV
Low quiescent current: 190 μA maximum
No external capacitor required
Output current: +5 mA (sourcing), −1 mA (sinking)
Wide temperature range
−40°C to +125°C (A grade, B grade)
−40°C to +150°C (H grade)
Qualified for automotive applications
−40°C to +150°C
ADR365WHUJZ-R7
−40°C to +125°C
ADR365WAUJZ-R7, ADR366WAUJZ-REEL7

Alternative Descriptions

2.5V Out,15ppm/degC Max TC,Vlt | Analog Devices
Voltage Ref, Series, 3.3V, Tsot-5 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADR366WAUJZ-REEL7?

Additional datasheets, footprints and schematics for ADR366WAUJZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADR366WAUJZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADR366WAUJZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADR366WAUJZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADR366WAUJZ-REEL7 fall under?

The ADR366WAUJZ-REEL7 is listed under Series Voltage References.

Can I view similar or alternative parts?

You can view similar parts to ADR366WAUJZ-REEL7 when available in the Series Voltage References range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADR366WAUJZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADR366WAUJZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADR366WAUJZ-REEL7 have stock available?

Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for ADR366WAUJZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADR366WAUJZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADR366WAUJZ-REEL7?

You can fill out our help required form which you can use to request a quote for ADR366WAUJZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay