ADR363BUJZ-R2 Semiconductors - ICs by Analog Devices

VOLTAGE REF SERIES 3V TSOT-5

Status: Unknown
Series: ADR363 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Voltage Reference Type Series - Fixed
Product Range ADR363 Series
Reference Voltage 3V
Initial Accuracy 3mV
Temperature Coefficient ± 9ppm/°C
Voltage Reference Case Style TSOT
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (07-Jul-2017)
Base Number 363
Input Voltage 3.3V to 15V
Input Voltage Max 15V
Input Voltage Min 3.3V
Operating Temperature Range -40°C to +125°C
Reference Volt Tolerance ±% 0.1%
Reference Voltage Tolerance 3mV
Reference Volts 3V
Topology Series


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADR363BUJZ-R2?

Additional datasheets, footprints and schematics for ADR363BUJZ-R2 are listed on our Part Details page. You can also find images and similar parts to ADR363BUJZ-R2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADR363BUJZ-R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADR363BUJZ-R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADR363BUJZ-R2 fall under?

The ADR363BUJZ-R2 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to ADR363BUJZ-R2 when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADR363BUJZ-R2 you can contact the distributor directly for product support, shipping queries etc.

Is the ADR363BUJZ-R2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADR363BUJZ-R2 have stock available?

There is no stock from authorised distributors for ADR363BUJZ-R2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADR363BUJZ-R2 often in real-time on the comparison pages.

What if I can't find stock of ADR363BUJZ-R2?

You can fill out our help required form which you can use to request a quote for ADR363BUJZ-R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay