ADR3550WARMZ-R7 Series Voltage References by Analog Devices

Status: Production
Series: ADR3550
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADR3525W / ADR3530W / ADR3533W / ADR3540W / ADR3550W are low cost, low power, high precision CMOS voltage references, featuring a maximum temperature coefficient (TC) of 5 ppm/°C (B grade), 8 ppm/°C (A grade), low operating current, and low output noise in an 8-lead MSOP package. For high accuracy, the output voltage and temperature coefficient are trimmed digitally during final assembly using Analog Devices, Inc., patented DigiTrim® technology.The low output voltage hysteresis and low long-term output voltage drift improve lifetime system accuracy.These CMOS references are available in five output voltages, all of which are specified over the automotive temperature range of −40°C to +125°C.

Where to Buy

Prices starting from US$1.99

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.99
5,180
in stock
Buy Now

Features

Max temperature coefficient (TC) of 5ppm/ºC (B grade)
Max temperature coefficient (TC) of 8 ppm/°C (A grade)
Initial output voltage error: ±0.1% (maximum)
Operating temperature range: −40°C to +125°C
Output current: +10 mA source/−3 mA sink
Low quiescent current: 100 μA (maximum)
Long term drift: 30 ppm (initial 1 khr typical)
Low dropout voltage: 250 mV at 2 mA
Output noise (0.1 Hz to 10 Hz): 35μVp-p at 5.0V (typical)
Qualified for automotive applications

Alternative Descriptions

5.0V CMOS 8ppm/C Voltage REF | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADR3550WARMZ-R7?

Additional datasheets, footprints and schematics for ADR3550WARMZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADR3550WARMZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADR3550WARMZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADR3550WARMZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADR3550WARMZ-R7 fall under?

The ADR3550WARMZ-R7 is listed under Series Voltage References.

Can I view similar or alternative parts?

You can view similar parts to ADR3550WARMZ-R7 when available in the Series Voltage References range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADR3550WARMZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADR3550WARMZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADR3550WARMZ-R7 have stock available?

Authorised distributors including Analog Devices have stock available or on a lead time for ADR3550WARMZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADR3550WARMZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADR3550WARMZ-R7?

You can fill out our help required form which you can use to request a quote for ADR3550WARMZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay