ADR3525WARMZ-R7 Series Voltage References by Analog Devices

Status: Production
Series: ADR3525
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADR3525W, ADR3530W, ADR3533W, ADR3540W, and ADR3550W are low cost, low power, high precision CMOS voltage references, featuring a maximum temperature coefficient (TC) of 5 ppm/°C (B grade), 8 ppm/°C (A grade), low operating current, and low output noise in an 8-lead MSOP package. For high accuracy, the output voltage and temperature coefficient are trimmed digitally during final assembly using Analog Devices, Inc., patented DigiTrim® technology.The low output voltage hysteresis and low long-term output voltage drift improve lifetime system accuracy.These CMOS references are available in five output voltages, all of which are specified over the automotive temperature range of −40°C to +125°C.

Where to Buy

Prices starting from US$1.75

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$2.04
1,025
in stock
Buy Now
Logo for element14
element14
from US$1.91
1,025
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.82
1,025
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.75
990
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.99
453
in stock
Buy Now

Features

Max temperature coefficient (TC) of 5ppm/ºC (B grade)
Max temperature coefficient (TC) of 8 ppm/°C (A grade)
Initial output voltage error: ±0.1% (maximum)
Operating temperature range: −40°C to +125°C
Output current: +10 mA source/−3 mA sink
Low quiescent current: 100 μA (maximum)
Long term drift (LTD): 30 ppm (initial 1 khr typical)
Low dropout voltage: 250 mV at 2 mA
Output noise (0.1 Hz to 10 Hz): 18μVp-p at 2.5V (typical)
Qualified for automotive applications

Alternative Descriptions

Volt Ref, 2.5V, Msop, -40 To 125Deg C | Newark Electronics
VOLT REF, 2.5V, MSOP, -40 TO 125DEG C | element14
2.5V CMOS 8ppm/C Voltage REF | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADR3525WARMZ-R7?

Additional datasheets, footprints and schematics for ADR3525WARMZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADR3525WARMZ-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADR3525WARMZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADR3525WARMZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADR3525WARMZ-R7 fall under?

The ADR3525WARMZ-R7 is listed under Series Voltage References.

Can I view similar or alternative parts?

You can view similar parts to ADR3525WARMZ-R7 when available in the Series Voltage References range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADR3525WARMZ-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADR3525WARMZ-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADR3525WARMZ-R7 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for ADR3525WARMZ-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADR3525WARMZ-R7 often in real-time on the comparison pages.

What if I can't find stock of ADR3525WARMZ-R7?

You can fill out our help required form which you can use to request a quote for ADR3525WARMZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay