Status: | Production |
---|---|
Series: | ADR3512 |
RoHS: | Compliant |
Maximum temperature coefficient: |
4 ppm/°C (C grade, −40°C to +85°C) |
Low long-term drift (LTD): |
30 ppm (initial 1 khr typical) |
Initial output voltage error: ±0.1% (maximum) |
Operating temperature range: −40°C to +125°C |
Output current: +10 mA source/−3 mA sink |
Low quiescent current: |
100 µA (maximum) |
Low dropout voltage: |
1.15 V at 2 mA |
Output voltage noise (0.1 Hz to 10 Hz): 8 µV p-p (typical) |
Qualified for automotive applications |
1.2V 4ppm/°C 0.60µCMOS V Ref | Analog Devices |
VOLTAGE REFERENCE | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADR3512WCRMZ-R7?
Additional datasheets, footprints and schematics for ADR3512WCRMZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADR3512WCRMZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADR3512WCRMZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADR3512WCRMZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADR3512WCRMZ-R7 fall under?
The ADR3512WCRMZ-R7 is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to ADR3512WCRMZ-R7 when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADR3512WCRMZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADR3512WCRMZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADR3512WCRMZ-R7 have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for ADR3512WCRMZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADR3512WCRMZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADR3512WCRMZ-R7?
You can fill out our help required form which you can use to request a quote for ADR3512WCRMZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.