ADR3430ARJZ Semiconductors - ICs by Analog Devices

VOLTAGE REF SERIES 3V SOT-23-6

Status: Unknown
Series: ADR3430 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADR3412/ADR3420/ADR3425/ADR3430/ADR3433/ ADR3440/ADR3450 are low cost, low power, high precision CMOS voltage references, featuring ±0.1% initial accuracy, low operating current, and low output noise in a small SOT-23 package. For high accuracy, output voltage and temperature coefficient are trimmed digitally during final assembly using Analog Devices, Inc., patented DigiTrim® technology. Stability and system reliability are further improved by the low output voltage hysteresis of the device and low long-term output voltage drift. Furthermore, the low operating current of the device (100 μA maximum) facilitates usage in low power devices, and its low output noise helps maintain signal integrity in critical signal processing systems. These CMOS are available in a wide range of output voltages, all of which are specified over the industrial temperature range of −40°C to +125°C

No distributors results available

Specifications

Voltage Reference Type Series - Fixed
Product Range ADR3430 Series
Reference Voltage 3V
Initial Accuracy 0.1%
Temperature Coefficient ± 8ppm/°C
Voltage Reference Case Style SOT-23
No. of Pins 6Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (07-Jul-2017)
Base Number 3430
Input Voltage 3.2V to 5.5V
Input Voltage Max 5.5V
Input Voltage Min 3.2V
Operating Temperature Range -40°C to +125°C
Reference Volt Tolerance ±% 0.1%
Reference Voltage Tolerance 3mV
Reference Volts 3V
Topology Series


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADR3430ARJZ?

Additional datasheets, footprints and schematics for ADR3430ARJZ are listed on our Part Details page. You can also find images and similar parts to ADR3430ARJZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADR3430ARJZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADR3430ARJZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADR3430ARJZ fall under?

The ADR3430ARJZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to ADR3430ARJZ when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADR3430ARJZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADR3430ARJZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADR3430ARJZ have stock available?

There is no stock from authorised distributors for ADR3430ARJZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADR3430ARJZ often in real-time on the comparison pages.

What if I can't find stock of ADR3430ARJZ?

You can fill out our help required form which you can use to request a quote for ADR3430ARJZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay