Status: | Production |
---|---|
Series: | ADR291 |
RoHS: | Compliant |
Supply Range |
2.8 V to 15 V, ADR291 |
4.4 V to 15 V, ADR292 |
Supply Current 12 µA Max |
Low-Noise 8 µV and 12 µVP-P (0.1 Hz to 10 Hz) |
High Output Current 5 mA |
Temperature Range -40ºC to +125ºC |
Pin Compatible with REF02 / REF191 |
LOW NOISE MICROPWR PRECISION V | Analog Devices |
Volt Ref, 2.5V, Nsoic, -40 To 125Deg C | Newark Electronics |
VOLT REF, 2.5V, NSOIC, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a ADR291GRZ?
Additional datasheets, footprints and schematics for ADR291GRZ are listed on our Part Details page. You can also find images and similar parts to ADR291GRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADR291GRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADR291GRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADR291GRZ fall under?
The ADR291GRZ is listed under Micropower Voltage References.
Can I view similar or alternative parts?
You can view similar parts to ADR291GRZ when available in the Micropower Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADR291GRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADR291GRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADR291GRZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADR291GRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADR291GRZ often in real-time on the comparison pages.
What if I can't find stock of ADR291GRZ?
You can fill out our help required form which you can use to request a quote for ADR291GRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.