Status: | Production |
---|---|
Series: | ADR291 |
RoHS: | Compliant |
Supply Range |
2.8 V to 15 V, ADR291 |
4.4 V to 15 V, ADR292 |
Supply Current 12 µA Max |
Low-Noise 8 µV and 12 µVP-P (0.1 Hz to 10 Hz) |
High Output Current 5 mA |
Temperature Range -40ºC to +125ºC |
Pin Compatible with REF02 / REF191 |
LOW NOISE MICROPWR PRECISION V | Analog Devices |
Volt Ref, 2.5V, Nsoic, -40 To 125Deg C | Newark Electronics |
VOLT REF, 2.5V, NSOIC, -40 TO 125DEG C | element14 |
LINEAR ICS, OTHER | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADR291FRZ?
Additional datasheets, footprints and schematics for ADR291FRZ are listed on our Part Details page. You can also find images and similar parts to ADR291FRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADR291FRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADR291FRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADR291FRZ fall under?
The ADR291FRZ is listed under Micropower Voltage References.
Can I view similar or alternative parts?
You can view similar parts to ADR291FRZ when available in the Micropower Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADR291FRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADR291FRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADR291FRZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for ADR291FRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADR291FRZ often in real-time on the comparison pages.
What if I can't find stock of ADR291FRZ?
You can fill out our help required form which you can use to request a quote for ADR291FRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.