ADR1581ARTZ-REEL7 Shunt Voltage References by Analog Devices

Status: Production
Series: ADR1581
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADR1581 is a low cost, 2-terminal (shunt), precision band gap reference. It provides an accurate 1.25 V output for input currents between 60 µA and 10 mA.The superior accuracy and stability of the ADR1581 is made possible by the precise matching and thermal tracking of on-chip components. Proprietary curvature correction design techniques have been used to minimize the nonlinearities in the voltage output temperature characteristics. The ADR1581 is stable with any value of capacitive load.The low minimum operating current makes the ADR1581 ideal for use in battery-powered 3V or 5 V systems. However, the wide operating current range means that the ADR1581 is extremely versatile and suitable for use in a wide variety of high current

Where to Buy

Prices starting from US$0.94

Distributor Stock
Logo for Farnell
Farnell
from US$1.01
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.11
24,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.13
4,054
in stock
Buy Now
Logo for element14
element14
from US$1.06
3,644
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.94
1,975
in stock
Buy Now

Features

Wide operating current range:
60uA to 10mA
Initial accuracy: ± .12%
Temperature drift: ± 50 ppm/°C
Output impedance: 0.5
Wide band noise (10 Hz to 10 kHz):
20uV rms
Operating temperature range:
-40°C to +85°C

Alternative Descriptions

1.25v Version of AD1580 | Analog Devices
Volt Ref, 1.25V, Sot-23, -40 To 85Deg C | Newark Electronics
VOLT REF, 1.25V, SOT-23, -40 TO 85DEG C | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADR1581ARTZ-REEL7?

Additional datasheets, footprints and schematics for ADR1581ARTZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADR1581ARTZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADR1581ARTZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADR1581ARTZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADR1581ARTZ-REEL7 fall under?

The ADR1581ARTZ-REEL7 is listed under Shunt Voltage References.

Can I view similar or alternative parts?

You can view similar parts to ADR1581ARTZ-REEL7 when available in the Shunt Voltage References range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADR1581ARTZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADR1581ARTZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADR1581ARTZ-REEL7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADR1581ARTZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADR1581ARTZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADR1581ARTZ-REEL7?

You can fill out our help required form which you can use to request a quote for ADR1581ARTZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay