ADR127AUJZ Semiconductors - ICs by Analog Devices

VOLTAGE REF SERIES 1.25V TSOT-6

Status: Unknown
Series: ADR127 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADR121/ADR125/ADR127 are a family of micropower, high precision, series mode, band gap references with sink and source capability. The parts feature high accuracy and low power consumption in a tiny package. The ADR12x design includes a patented temperature-drift curvature correction technique that minimizes the nonlinearities in the output voltage vs. temperature characteristics. The ADR12x is a low dropout voltage reference, requiring only 300 mV for the ADR121/ADR125 and 1.45 V for the ADR127 above the nominal output voltage on the input to provide a stable output voltage. This low dropout performance, coupled with the low 85 μA operating current, makes the ADR12x ideal for battery-powered applications. Available in an extended industrial temperature range of −40°C to +125°C, the ADR121/ADR125/ADR127 are housed in the tiny TSOT (UJ-6) package.

No distributors results available

Specifications

Voltage Reference Type Series - Fixed
Product Range ADR127 Series
Reference Voltage 1.25V
Initial Accuracy 0.24%
Temperature Coefficient ± 15ppm/°C
Voltage Reference Case Style TSOT
No. of Pins 6Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (07-Jul-2017)
Base Number 127
Input Voltage 2.7V to 18V
Input Voltage Max 18V
Input Voltage Min 2.7V
Operating Temperature Range -40°C to +125°C
Reference Volt Tolerance ±% 0.24%
Reference Voltage Tolerance 3mV
Reference Volts 1.25V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADR127AUJZ?

Additional datasheets, footprints and schematics for ADR127AUJZ are listed on our Part Details page. You can also find images and similar parts to ADR127AUJZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADR127AUJZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADR127AUJZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADR127AUJZ fall under?

The ADR127AUJZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to ADR127AUJZ when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADR127AUJZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADR127AUJZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADR127AUJZ have stock available?

There is no stock from authorised distributors for ADR127AUJZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADR127AUJZ often in real-time on the comparison pages.

What if I can't find stock of ADR127AUJZ?

You can fill out our help required form which you can use to request a quote for ADR127AUJZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay