ADR06BRZ Series Voltage References by Analog Devices

Status: Production
Series: ADR06
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADR01, ADR02, ADR03, and ADR06 are precision 10.0 V, 5.0 V, 2.5 V, and 3.0 V, respectively, band gap voltage references featuring high accuracy, high stability, and low power consumption. The devices are housed in tiny, 5-lead SC70 and TSOT packages, as well as in 8-lead SOIC version. The SOIC version of the ADR01, ADR02, and ADR03 are drop-in replacements1 to the industry-standard REF01, REF02, and REF03. The small footprint and wide operating range make the ADR01, ADR02, ADR03, and ADR06 references ideally suited for general-purpose and space-constrained

Where to Buy

Prices starting from US$2.82

Distributor Stock
Logo for Farnell
Farnell
from US$2.25
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.56
380
in stock
Buy Now
Logo for element14
element14
from US$3.87
380
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.82
207
in stock
Buy Now

Features

Ultracompact SC70 and TSOT packages
Low temperature coefficient
8-lead SOIC: 3 ppm/°C typical
5-lead SC70: 9 ppm/°C maximum
5-lead TSOT: 9 ppm/°C maximum
Initial accuracy ±0.1%
No external capacitor required
Low noise 10 μV p-p, 0.1 Hz to 10.0 Hz (ADR02)
Wide operating range
ADR01: 12.0 V to 36.0 V
ADR02: 7.0 V to 36.0 V
ADR03: 4.5 V to 36.0 V
ADR06: 5.0 V to 36.0 V
High output current 10 mA
Wide temperature range: –40°C to +125°C
ADR01/ADR02/ADR03 pin compatible to industry-standard REF01/REF02/REF03
ADR01, ADR02, ADR03 and ADR06 SOIC (A grade) qualified for automotive applications

Alternative Descriptions

Volt Ref, 3V, Nsoic, -40 To 125Deg C | Newark Electronics
VOLT REF, 3V, NSOIC, -40 TO 125DEG C | element14
3.0V Reference | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADR06BRZ?

Additional datasheets, footprints and schematics for ADR06BRZ are listed on our Part Details page. You can also find images and similar parts to ADR06BRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADR06BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADR06BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADR06BRZ fall under?

The ADR06BRZ is listed under Series Voltage References.

Can I view similar or alternative parts?

You can view similar parts to ADR06BRZ when available in the Series Voltage References range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADR06BRZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADR06BRZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADR06BRZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADR06BRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADR06BRZ often in real-time on the comparison pages.

What if I can't find stock of ADR06BRZ?

You can fill out our help required form which you can use to request a quote for ADR06BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay