Status: | Production |
---|---|
Series: | ADR06 |
RoHS: | Compliant |
No distributors results available
Ultracompact SC70 and TSOT packages |
Low temperature coefficient |
8-lead SOIC: 3 ppm/°C typical |
5-lead SC70: 9 ppm/°C maximum |
5-lead TSOT: 9 ppm/°C maximum |
Initial accuracy ±0.1% |
No external capacitor required |
Low noise 10 μV p-p, 0.1 Hz to 10.0 Hz (ADR02) |
Wide operating range |
ADR01: 12.0 V to 36.0 V |
ADR02: 7.0 V to 36.0 V |
ADR03: 4.5 V to 36.0 V |
ADR06: 5.0 V to 36.0 V |
High output current 10 mA |
Wide temperature range: –40°C to +125°C |
ADR01/ADR02/ADR03 pin compatible to industry-standard REF01/REF02/REF03 |
ADR01, ADR02, ADR03 and ADR06 SOIC (A grade) qualified for automotive applications |
Where can I find additional details, specifications and documents for a ADR06BKSZ-REEL7?
Additional datasheets, footprints and schematics for ADR06BKSZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADR06BKSZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADR06BKSZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADR06BKSZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADR06BKSZ-REEL7 fall under?
The ADR06BKSZ-REEL7 is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to ADR06BKSZ-REEL7 when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADR06BKSZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADR06BKSZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADR06BKSZ-REEL7 have stock available?
There is no stock from authorised distributors for ADR06BKSZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADR06BKSZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of ADR06BKSZ-REEL7?
You can fill out our help required form which you can use to request a quote for ADR06BKSZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.