ADR02BUJZ-REEL7 Series Voltage References by Analog Devices

Status: Production
Series: ADR02
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADR01, ADR02, ADR03, and ADR06 are precision 10.0 V, 5.0 V, 2.5 V, and 3.0 V, respectively, band gap voltage references featuring high accuracy, high stability, and low power consumption. The devices are housed in tiny, 5-lead SC70 and TSOT packages, as well as in 8-lead SOIC version. The SOIC version of the ADR01, ADR02, and ADR03 are drop-in replacements1 to the industry-standard REF01, REF02, and REF03. The small footprint and wide operating range make the ADR01, ADR02, ADR03, and ADR06 references ideally suited for general-purpose and space-constrained

Prices starting from US$4.89


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$4.89
5,570
Buy Now
Logo for element14 element14 US$5.24
3,912
Buy Now
Logo for Farnell Farnell US$5.40
3,912
Buy Now
Logo for Chip One Stop Chip One Stop US$6.01
2,714
Buy Now
Logo for Analog Devices Analog Devices US$5.66
742
Buy Now
View Full Pricing & Stock Comparison

Features

Ultracompact SC70 and TSOT packages
Low temperature coefficient
8-lead SOIC: 3 ppm/°C typical
5-lead SC70: 9 ppm/°C maximum
5-lead TSOT: 9 ppm/°C maximum
Initial accuracy ±0.1%
No external capacitor required
Low noise 10 μV p-p, 0.1 Hz to 10.0 Hz (ADR02)
Wide operating range
ADR01: 12.0 V to 36.0 V
ADR02: 7.0 V to 36.0 V
ADR03: 4.5 V to 36.0 V
ADR06: 5.0 V to 36.0 V
High output current 10 mA
Wide temperature range: –40°C to +125°C
ADR01/ADR02/ADR03 pin compatible to industry-standard REF01/REF02/REF03
ADR01, ADR02, ADR03 and ADR06 SOIC (A grade) qualified for automotive applications

Alternative Descriptions

Volt Ref, 5V, Tsot, -40 To 125Deg C | Newark Electronics
VOLT REF, 5V, TSOT, -40 TO 125DEG C | element14
+5V PrecisionBandgap REF | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADR02BUJZ-REEL7?

Additional datasheets, footprints and schematics for ADR02BUJZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADR02BUJZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADR02BUJZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADR02BUJZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADR02BUJZ-REEL7 fall under?

The ADR02BUJZ-REEL7 is listed under Series Voltage References.

Can I view similar or alternative parts?

You can view similar parts to ADR02BUJZ-REEL7 when available in the Series Voltage References range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADR02BUJZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADR02BUJZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADR02BUJZ-REEL7 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for ADR02BUJZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADR02BUJZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADR02BUJZ-REEL7?

You can fill out our help required form which you can use to request a quote for ADR02BUJZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay