Status: | Production |
---|---|
Series: | ADR01 |
RoHS: | Compliant |
Prices starting from US$2.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.83
|
No stock
|
Buy Now | |
Analog Devices
from US$2.82
|
9,229
in stock
|
Buy Now | |
Chip One Stop
from US$3.55
|
181
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.66
|
173
in stock
|
Buy Now | |
Newark Electronics
from US$4.56
|
158
in stock
|
Buy Now | |
element14
from US$4.47
|
158
in stock
|
Buy Now | |
Richardson RFPD
from US$4.03
|
-
|
Buy Now |
Ultracompact SC70 and TSOT packages |
Low temperature coefficient |
8-lead SOIC: 3 ppm/°C typical |
5-lead SC70: 9 ppm/°C maximum |
5-lead TSOT: 9 ppm/°C maximum |
Initial accuracy ±0.1% |
No external capacitor required |
Low noise 10 μV p-p, 0.1 Hz to 10.0 Hz (ADR02) |
Wide operating range |
ADR01: 12.0 V to 36.0 V |
ADR02: 7.0 V to 36.0 V |
ADR03: 4.5 V to 36.0 V |
ADR06: 5.0 V to 36.0 V |
High output current 10 mA |
Wide temperature range: –40°C to +125°C |
ADR01/ADR02/ADR03 pin compatible to industry-standard REF01/REF02/REF03 |
ADR01, ADR02, ADR03 and ADR06 SOIC (A grade) qualified for automotive applicationsADR01-EP supports defense and aerospace applications (AQEC standard) |
Download ADR01-EP data sheet (pdf) |
Military temperate range (−55°C to +125°C) |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/12658 DSCC Drawing Number |
+10V PrecisionBandgap REF | Analog Devices |
IC: voltage reference source | Transfer Multisort Elektronik |
Volt Ref, 10V, Nsoic, -40 To 125Deg C | Newark Electronics |
VOLT REF, 10V, NSOIC, -40 TO 125DEG C | element14 |
VOLTAGE REFERENCE | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADR01BRZ?
Additional datasheets, footprints and schematics for ADR01BRZ are listed on our Part Details page. You can also find images and similar parts to ADR01BRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADR01BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADR01BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADR01BRZ fall under?
The ADR01BRZ is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to ADR01BRZ when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADR01BRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADR01BRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADR01BRZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for ADR01BRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADR01BRZ often in real-time on the comparison pages.
What if I can't find stock of ADR01BRZ?
You can fill out our help required form which you can use to request a quote for ADR01BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.