Status: | Production |
---|---|
Series: | ADPD107 |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
-
|
-
|
Buy Now |
Multifunction photometric front end |
Fully integrated AFE, ADC, LED drivers, and timing core |
Enables best-in-class ambient light rejection capability without the need for photodiode optical filters |
Three 370 mA LED drivers |
Flexible, multiple, short LED pulses per optical sample |
20-bit burst accumulator enabling 20 bits per sample period |
On-board sample to sample accumulator, enabling up to 27 bits per data read |
Low power operation |
SPI, I2C interface, and 1.8 V analog/digital core |
Flexible sampling frequency ranging from 0.122 Hz to 3820 Hz |
FIFO data operation |
LASER DRIVER | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADPD107BCBZR7?
Additional datasheets, footprints and schematics for ADPD107BCBZR7 are listed on our Part Details page. You can also find images and similar parts to ADPD107BCBZR7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADPD107BCBZR7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADPD107BCBZR7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADPD107BCBZR7 fall under?
The ADPD107BCBZR7 is listed under Optical AFEs.
Can I view similar or alternative parts?
You can view similar parts to ADPD107BCBZR7 when available in the Optical AFEs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADPD107BCBZR7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADPD107BCBZR7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADPD107BCBZR7 have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for ADPD107BCBZR7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADPD107BCBZR7 often in real-time on the comparison pages.
What if I can't find stock of ADPD107BCBZR7?
You can fill out our help required form which you can use to request a quote for ADPD107BCBZR7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.