Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Device Topology | Charge Pump |
---|---|
No. of Outputs | 1Outputs |
Output Current | 25mA |
Output Voltage | - |
Input Voltage Min | 2.5V |
Input Voltage Max | 5.5V |
Core Chip | ADP8866 |
Dimming Control Type | PWM |
Kit Contents | Eval Board ADP8866 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a ADP8866CP-EVALZ?
Additional datasheets, footprints and schematics for ADP8866CP-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADP8866CP-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP8866CP-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP8866CP-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP8866CP-EVALZ fall under?
The ADP8866CP-EVALZ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADP8866CP-EVALZ when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP8866CP-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADP8866CP-EVALZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADP8866CP-EVALZ have stock available?
There is no stock from authorised distributors for ADP8866CP-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP8866CP-EVALZ often in real-time on the comparison pages.
What if I can't find stock of ADP8866CP-EVALZ?
You can fill out our help required form which you can use to request a quote for ADP8866CP-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.