Status: | Production |
---|---|
Series: | ADP8863 |
RoHS: | Compliant |
Automated blinking and funlight timing for each LED driver |
16 programmable fade in and fade out times |
0.1 sec to 5.5 sec |
Selectable linear, square, or cubic fade rates |
7 independent and programmable LED drivers |
7 drivers capable of 30 mA (maximum) |
1 driver also capable of 60 mA (maximum) |
Programmable maximum current limit (128 levels) |
Separate and independent controls for backlight LEDs |
Backlight fade override |
Up to two built-in comparator inputs with programmable modes for ambient light sensing |
Charge pump with automatic gain selection of 1×, 1.5×, and 2× for maximum efficiency |
Standby mode for <1 μA current consumption |
I2C-compatible interface for all programming |
Dedicated reset pin and built-in power-on reset (POR) |
Short-circuit, overvoltage, and overtemperature protection |
Internal soft start to limit inrush currents |
Input-to-output isolation during faults or shutdown |
Operation down to VIN = 2.5 V with undervoltage lockout |
(UVLO) at VIN = 2.0 V |
Available in a small 20-ball, 2.15 mm × 2.36 mm × 0.6 mm |
WLCSP or a 20-lead, 4 mm × 4 mm × 0.75 mm LFCSP |
Charge Pump based Backlight Co | Analog Devices |
Where can I find additional details, specifications and documents for a ADP8863ACPZ-R7?
Additional datasheets, footprints and schematics for ADP8863ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP8863ACPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP8863ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP8863ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP8863ACPZ-R7 fall under?
The ADP8863ACPZ-R7 is listed under Inductorless (Charge Pump) LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to ADP8863ACPZ-R7 when available in the Inductorless (Charge Pump) LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP8863ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP8863ACPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP8863ACPZ-R7 have stock available?
Authorised distributors including Chip One Stop and Analog Devices have stock available or on a lead time for ADP8863ACPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP8863ACPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP8863ACPZ-R7?
You can fill out our help required form which you can use to request a quote for ADP8863ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.