Status: | Production |
---|---|
Series: | ADP7157 |
RoHS: | Compliant |
Prices starting from US$4.59
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
from US$4.59
|
-
|
Buy Now |
Input voltage range: 2.3 V to 5.5 V |
Adjustable output voltage range (VOUT): 1.2 V to 3.3 V |
Maximum load current: 1.2 A |
Low noise |
0.9 µV rms typical output noise from 100 Hz to 100 kHz |
1.6 µV rms typical output noise from 10 Hz to 100 kHz |
Noise spectral density: 1.7 nV/√Hz from 10 kHz to 1 MHz |
Power supply rejection ratio (PSRR) |
82 dB from 1 kHz to 100 kHz |
55 dB at 1 MHz |
Dropout voltage: 120 mV typical at IOUT = 1.2 A, VOUT = 3.3 V |
Initial accuracy: ±0.6% at ILOAD = 10 mA |
Accuracy over line, load, and temperature: ±1.5% |
Operating supply current (IGND) |
4.0 mA typical at 0 µA |
7.0 mA typical at 1.2 A |
Low shutdown current: 0.2 μA typical |
Stable with a 10 µF ceramic output capacitor |
10-lead, 3 mm × 3 mm LFCSP and 8-lead SOIC packages |
Precision enable |
Supported by ADIsimPower tool |
VOLTAGE REGULATOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADP7157ARDZ-01-R7?
Additional datasheets, footprints and schematics for ADP7157ARDZ-01-R7 are listed on our Part Details page. You can also find images and similar parts to ADP7157ARDZ-01-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP7157ARDZ-01-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP7157ARDZ-01-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP7157ARDZ-01-R7 fall under?
The ADP7157ARDZ-01-R7 is listed under Positive Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to ADP7157ARDZ-01-R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP7157ARDZ-01-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP7157ARDZ-01-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP7157ARDZ-01-R7 have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for ADP7157ARDZ-01-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP7157ARDZ-01-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP7157ARDZ-01-R7?
You can fill out our help required form which you can use to request a quote for ADP7157ARDZ-01-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.