ADP7156ACPZ-2.5-R7 Positive Linear Regulators (LDO) by Analog Devices

Status: Production
Series: ADP7156
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP7156 is a linear regulator that operates from 2.3 V to 5.5 V and provides up to 1.2 A of output current. Using an advanced proprietary architecture, it provides high power supply rejection and ultralow noise, achieving excellent line and loadtransient response with only a 10 μF ceramic output capacitor.There are 16 standard output voltages for the ADP7156. The following voltages are available from stock: 1.2 V, 1.8 V, 2.0 V, 2.5 V, 2.8 V, 3.0 V and 3.3 V. Additional voltages available by special order are 1.3 V, 1.5 V, 1.6 V, 2.2 V, 2.6 V, 2.7 V, 2.9 V, 3.1 V, and 3.2 V.The ADP7156 regulator typical output noise is 0.9 μV rms from 100 Hz to 100 kHz and 1.7 nV/√Hz for noise spectral density from 10 kHz to 1 MHz. The ADP7156 is available in a 10-lead, 3 mm × 3 mm LFCSP and 8-lead SOIC packages, making it not only a very compact solution, but also providing excellent thermal performance for

Where to Buy

Prices starting from US$3.46

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$3.46
7,721
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$4.53
-
Buy Now

Features

Input voltage range: 2.3 V to 5.5 V
16 standard voltages between 1.2 V and 3.3 V available
Maximum load current: 1.2 A
Low noise
0.9 µV rms total integrated noise from 100 Hz to 100 kHz
1.6 µV rms total integrated noise from 10 Hz to 100 kHz
Noise spectral density: 1.7 nV/√Hz from 10 kHz to 1 MHz
Power supply rejection ratio (PSRR)
80 dB from 1 kHz to 100 kHz; 60 dB at 1 MHz, VOUT = 3.3 V, VIN = 4.0 V
Dropout voltage: 120 mV typical at IOUT = 1.2 A, VOUT = 3.3 V
Initial accuracy: ±0.6% at ILOAD = 10 mA
Initial accuracy over line, load, and temperature: ±1.5%
Quiescent current: IGND = 4.0 mA at no load, 7 mA at 1.2 A
Low shutdown current: 0.2 μA
Stable with a 10 µF ceramic output capacitor
Precision enable
10-lead, 3 mm × 3 mm LFCSP and 8-lead SOIC packages

Alternative Descriptions

3.3/5Vin 1.2A Ultra Low Noise | Analog Devices
VOLTAGE REGULATOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP7156ACPZ-2.5-R7?

Additional datasheets, footprints and schematics for ADP7156ACPZ-2.5-R7 are listed on our Part Details page. You can also find images and similar parts to ADP7156ACPZ-2.5-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP7156ACPZ-2.5-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP7156ACPZ-2.5-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP7156ACPZ-2.5-R7 fall under?

The ADP7156ACPZ-2.5-R7 is listed under Positive Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to ADP7156ACPZ-2.5-R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP7156ACPZ-2.5-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP7156ACPZ-2.5-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP7156ACPZ-2.5-R7 have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for ADP7156ACPZ-2.5-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP7156ACPZ-2.5-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP7156ACPZ-2.5-R7?

You can fill out our help required form which you can use to request a quote for ADP7156ACPZ-2.5-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay