Status: | Production |
---|---|
Series: | ADP7142 |
RoHS: | Compliant |
Low noise: 11 μV rms independent of fixed output voltage |
PSRR of 88 dB at 10 kHz, 68 dB at 100 kHz, 50 dB at 1 MHz, VOUT ≤ 5 V, VIN = 7 V |
Input voltage range: 2.7 V to 40 V |
Maximum output current: 200 mA |
Initial accuracy: ±0.8% |
Accuracy over line, load, and temperature |
−1.2% to +1.5%, TJ = −40°C to +85°C |
±1.8%, TJ = −40°C to +125°C |
Low dropout voltage: 200 mV (typical) at a 200 mA load, VOUT = 5 V |
User programmable soft start (LFCSP and SOIC only) |
Low quiescent current, IGND = 50 μA (typical) with no load |
Low shutdown current: 1.8 μA at VIN = 6 V, 3.0 μA at VIN = 40 V |
Stable with a small 2.2 μF ceramic output capacitor |
Fixed output voltage options: 1.8 V, 2.5 V, 3.3 V, 3.8 V, and 5.0 V |
15 standard voltages between 1.2 V and 5.0 V are available |
Adjustable output from 1.2 V to VIN – VDO, output can be adjusted above initial set point |
Precision enable |
2 mm × 2 mm, 6-lead LFCSP, 8-Lead SOIC, 5-Lead TSOT |
AEC-Q100 qualified for automotive applications |
Ldo, Adj, 0.2A, Nsoic-Ep-8, 125Deg C Rohs Compliant: Yes |Analog Devices ADP7142ARDZ-R7 | Newark Electronics |
LDO, ADJ, 0.2A, NSOIC-EP-8, 125DEG C | element14 |
Where can I find additional details, specifications and documents for a ADP7142ARDZ-R7?
Additional datasheets, footprints and schematics for ADP7142ARDZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP7142ARDZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP7142ARDZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP7142ARDZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP7142ARDZ-R7 fall under?
The ADP7142ARDZ-R7 is listed under Positive Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to ADP7142ARDZ-R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP7142ARDZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP7142ARDZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP7142ARDZ-R7 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADP7142ARDZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP7142ARDZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP7142ARDZ-R7?
You can fill out our help required form which you can use to request a quote for ADP7142ARDZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.