ADP7105ARDZ-3.3 Positive Linear Regulators (LDO) by Analog Devices

Status: Production
Series: ADP7105
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP7105 is a CMOS, low dropout (LDO) linear regulator that operates from 3.3 V to 20 V and provides up to 500 mA of output current. This high input voltage LDO is ideal for regulation of high performance analog and mixed-signal circuits operating from 1.22 V to 19 V rails. Using an advanced proprietary architecture, the ADP7105 provides high power supply rejection and low noise, and achieves excellent line and load transient response with only a small 1 μF ceramic output capacitor.The ADP7105 is available in three fixed output voltage options and an adjustable version that allows output voltages ranging from 1.22 V to 19 V via an external feedback divider. The ADP7105 allows an external soft start capacitor to be connected to program the startup.Note that throughout this data sheet, the sense function (SENSE) of the SENSE/ADJ pin applies to fixed output voltage models only, whereas the adjust input function (ADJ) applies to adjustable output voltage models only. For example, Figure 1 shows the sense function, and Figure 2 shows the adjust input function.The ADP7105 output noise voltage is 15 μV rms and is independent of the output voltage. A digital power-good output allows power system monitors to check the health of the output voltage. A user programmable precision undervoltage lockout function facilitates sequencing of multiple power supplies.The ADP7105 is available in 8-lead, 3 mm × 3 mm LFCSP and 8-lead SOIC packages. The LFCSP offers a very compact solution and provides excellent thermal performance for

Where to Buy

Prices starting from US$2.07

Distributor Stock
Logo for RS
RS
from US$5.56
2
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.07
8
in stock
Buy Now

Features

Input voltage range: 3.3 V to 20 V
Maximum output current: 500 mA
Low noise: 15 μV rms for fixed output versions
PSRR performance of 60 dB at 10 kHz, VOUT = 3.3 V
Reverse current protection
Low dropout voltage: 350 mV at 500 mA
Initial accuracy: ±0.8%
Accuracy over line, load, and temperature
−2% to +1%, TJ = −40°C to +125°C
−1.25% to +1%, TJ = 0°C to +85°C
Low quiescent current: 900 μA at VIN = 10 V, IOUT = 500 mA
Low shutdown current: <50 μA at VIN = 12 V, stable with small 1 μF ceramic output capacitor
3 fixed output voltage options: 1.8, 3.3 V and 5 V
Adjustable output from 1.22 V to 19 V
Programmable soft start for inrush current control
Foldback current-limit and thermal overload protection
User programmable precision UVLO/enable
Power-good indicator
8-lead LFCSP and 8-lead SOIC packages

Alternative Descriptions

500mA 20V LDO 3.3V | Analog Devices
Analog Devices, ADP7105ARDZ-3.3 | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP7105ARDZ-3.3?

Additional datasheets, footprints and schematics for ADP7105ARDZ-3.3 are listed on our Part Details page. You can also find images and similar parts to ADP7105ARDZ-3.3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP7105ARDZ-3.3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP7105ARDZ-3.3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP7105ARDZ-3.3 fall under?

The ADP7105ARDZ-3.3 is listed under Positive Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to ADP7105ARDZ-3.3 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP7105ARDZ-3.3 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP7105ARDZ-3.3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP7105ARDZ-3.3 have stock available?

Authorised distributors including Analog Devices and RS have stock available or on a lead time for ADP7105ARDZ-3.3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP7105ARDZ-3.3 often in real-time on the comparison pages.

What if I can't find stock of ADP7105ARDZ-3.3?

You can fill out our help required form which you can use to request a quote for ADP7105ARDZ-3.3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay