Status: | Production |
---|---|
Series: | ADP7104 |
RoHS: | Compliant |
Prices starting from US$1.79
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1.79
|
3,091
in stock
|
Buy Now | |
Newark Electronics
from US$3.13
|
1,740
in stock
|
Buy Now | |
element14
from US$3.10
|
1,740
in stock
|
Buy Now | |
Farnell
from US$2.60
|
1,740
in stock
|
Buy Now | |
Chip One Stop
from US$1.98
|
1,298
in stock
|
Buy Now | |
Richardson RFPD
from US$2.46
|
-
|
Buy Now |
Input voltage range: 3.3 V to 20 V |
Maximum output current: 500 mA |
Low Noise: 15 μV rms for fixed output versions |
PSRR Performance of 60 dB at 10 kHz, VOUT = 3.3 V |
Reverse current protection |
Low dropout voltage: 350 mV at 500 mA |
Initial accuracy: ±0.8% |
Accuracy over line, load, and temperature |
−2% to +1%, TJ = −40°C to +125°C |
−1.25% to +1%, TJ = 0°C to +85°C |
Low quiescent current (VIN = 5 V), IGND = 900 μA with 500 mA load |
Low shutdown current: <40 μA at VIN = 12 V, stable with small 1 μF ceramic output capacitor |
7 fixed output voltage options: 1.5 V, 1.8 V, 2.5 V, 3 V, 3.3 V, 5 V, and 9 V |
Adjustable output from 1.22 V to VIN − VDO |
Foldback current limit and thermal overload protection |
User programmable precision UVLO/enable |
Power-good indicator |
8-lead LFCSP and 8-lead SOIC packages |
500mA HV LDO | Analog Devices |
Ldo, Adj, 0.5A, Lfcsp-Ep-8, 125Deg C | Newark Electronics |
LDO, ADJ, 0.5A, LFCSP-EP-8, 125DEG C | element14 |
VOLTAGE REGULATOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADP7104ACPZ-R7?
Additional datasheets, footprints and schematics for ADP7104ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP7104ACPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP7104ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP7104ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP7104ACPZ-R7 fall under?
The ADP7104ACPZ-R7 is listed under Positive Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to ADP7104ACPZ-R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP7104ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP7104ACPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP7104ACPZ-R7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADP7104ACPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP7104ACPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP7104ACPZ-R7?
You can fill out our help required form which you can use to request a quote for ADP7104ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.