Status: | Production |
---|---|
Series: | ADP7102 |
RoHS: | Compliant |
Prices starting from US$1.66
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1.72
|
1,722
in stock
|
Buy Now | |
Newark Electronics
from US$2.84
|
1,500
in stock
|
Buy Now | |
Chip One Stop
from US$1.66
|
1,500
in stock
|
Buy Now | |
element14
from US$2.47
|
1,500
in stock
|
Buy Now | |
Farnell
from US$2.59
|
1,500
in stock
|
Buy Now | |
Richardson RFPD
from US$2.37
|
-
|
Buy Now |
300mA HV LDO 1.8V | Analog Devices |
Ldo, Fixed, 1.8V, 0.3A, Lfcsp-Ep-8 | Newark Electronics |
LDO, FIXED, 1.8V, 0.3A, LFCSP-EP-8 | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADP7102ACPZ-1.8-R7?
Additional datasheets, footprints and schematics for ADP7102ACPZ-1.8-R7 are listed on our Part Details page. You can also find images and similar parts to ADP7102ACPZ-1.8-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP7102ACPZ-1.8-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP7102ACPZ-1.8-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP7102ACPZ-1.8-R7 fall under?
The ADP7102ACPZ-1.8-R7 is listed under Positive Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to ADP7102ACPZ-1.8-R7 when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP7102ACPZ-1.8-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP7102ACPZ-1.8-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP7102ACPZ-1.8-R7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for ADP7102ACPZ-1.8-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP7102ACPZ-1.8-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP7102ACPZ-1.8-R7?
You can fill out our help required form which you can use to request a quote for ADP7102ACPZ-1.8-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.