Status: | Production |
---|---|
Series: | ADP667 |
RoHS: | Compliant |
No distributors results available
Low-Dropout: 150 mV @ 200 mA |
Low Power CMOS: 20 µA Quiescent Current |
Shutdown Mode: 0.2 µA Quiescent Current |
250 mA Output Current |
Pin Compatible with MAX667 |
Stable with 10 µF Load Capacitor |
Low Battery Detector |
Fixed +5 V or Adjustable Output |
+3.5 V to +16.5 V Input Range |
Dropout Detector Output |
Where can I find additional details, specifications and documents for a ADP667ARZ?
Additional datasheets, footprints and schematics for ADP667ARZ are listed on our Part Details page. You can also find images and similar parts to ADP667ARZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP667ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP667ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP667ARZ fall under?
The ADP667ARZ is listed under Positive Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to ADP667ARZ when available in the Positive Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP667ARZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADP667ARZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP667ARZ have stock available?
There is no stock from authorised distributors for ADP667ARZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP667ARZ often in real-time on the comparison pages.
What if I can't find stock of ADP667ARZ?
You can fill out our help required form which you can use to request a quote for ADP667ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.