ADP5301-EVALZ Internal Power Switch Buck Regulators by Analog Devices

Status: Production
Series: ADP5301
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP5301 is a high efficiency, ultralow quiescent current step-down regulator that draws only a 180 nA quiescent current to regulate the output at no load.The ADP5301 runs from an input startup voltage range of 2.15 V to 6.50 V, allowing the use of multiple alkaline/NiMH, Li-Ion cells, or other power sources. The output voltage is selectable from 0.8 V to 5.0 V by an external VID resistor and factory fuse. The total solution requires only four tiny external components.The ADP5301 can operate between hysteresis mode and PWM mode via the SYNC/MODE pin. The regulator in hysteresis mode achieves excellent efficiency at a power of less than 1 mW and provides up to 50 mA of output current. The regulator in PWM mode produces a lower output ripple and supplies up to 500 mA of output current. The flexible configuration capability during operation of the device enables very efficient power management to meet both the longest battery life and low system noise requirements.The ADP5301 contains a VOUTOK flag, which monitors the output voltage and runs at a 2 MHz switching frequency in PWM mode. SYNC/MODE can synchronize to an external clock from 1.5 MHz to 2.5 MHz.Other key features in the ADP5301 include separate enabling, quick output discharge (QOD), and safety features such as overcurrent protection (OCP), thermal shutdown (TSD), and input undervoltage lockout (UVLO).The ADP5301 is available in a 9-ball, 1.65 mm × 1.87 mm WLCSP rated for a −40°C to +125°C junction temperature range.

Where to Buy

Prices starting from US$55.37

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$57.68
34
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$56.30
2
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$55.37
-
Buy Now

Features

Input start-up voltage range: 2.15 V to 6.50 V
Operates down to 2.00 V voltage
Ultralow 180 nA quiescent current with no load
Selectable output voltage of 1.2 V to 3.6V or 0.8V to 5.0V
±1.5% output accuracy over full temperature range in PWM mode
Selectable hysteresis mode or PWM operation mode
Output current
Up to 50 mA in hysteresis mode
Up to 500 mA in PWM mode
VOUTOK flag monitors the output voltage
100% duty cycle operation mode
2 MHz switching frequency with optional synchronization input from 1.5 MHz to 2.5 MHz
QOD option
UVLO, OCP, and TSD protection
9-ball, 1.65 mm × 1.87 mm WLCSP
−40°C to +125°C junction temperature

Alternative Descriptions

ULP Buck EVB WLCSP | Analog Devices
SWITCHING REGULATOR MODULE | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP5301-EVALZ?

Additional datasheets, footprints and schematics for ADP5301-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADP5301-EVALZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP5301-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP5301-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP5301-EVALZ fall under?

The ADP5301-EVALZ is listed under Internal Power Switch Buck Regulators.

Can I view similar or alternative parts?

You can view similar parts to ADP5301-EVALZ when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP5301-EVALZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADP5301-EVALZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP5301-EVALZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop and Richardson RFPD have stock available or on a lead time for ADP5301-EVALZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP5301-EVALZ often in real-time on the comparison pages.

What if I can't find stock of ADP5301-EVALZ?

You can fill out our help required form which you can use to request a quote for ADP5301-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay