Status: | Production |
---|---|
Series: | ADP5091 |
RoHS: | Compliant |
Prices starting from US$55.37
Boost regulator with maximum power point tracking (MPPT) with dynamic sensing or no sensing mode |
Hysteresis mode for best ultralight load efficiency |
Operating quiescent current of SYS pin (VIN > VCBP ≥ VMINOP): 510 nA |
Sleeping quiescent current of SYS pin (VCBP < VMINOP): 390 nA |
Input voltage operating range: 0.08 V to 3.3 V |
Fast cold start from 380 mV (typical) with charge pump |
Programmable shutdown point on MINOP pin based on the input open circuit voltage (OCV) |
150 mA regulated output from 1.5 V to 3.6 V |
Battery terminal charging threshold (2.2 V to 5.2 V) to support charging storage elements |
Optional BACK_UP power path management |
Radio frequency (RF) transmission conducive to shutting down the switcher temporarily via microcontroller unit (MCU) communication |
ADP5091-2 Evaluation Board | Analog Devices |
Evaluation Kit, Energy Harvesting | Newark Electronics |
EVALUATION KIT, ENERGY HARVESTING | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADP5091-2-EVALZ?
Additional datasheets, footprints and schematics for ADP5091-2-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADP5091-2-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP5091-2-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP5091-2-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP5091-2-EVALZ fall under?
The ADP5091-2-EVALZ is listed under Energy Harvesting.
Can I view similar or alternative parts?
You can view similar parts to ADP5091-2-EVALZ when available in the Energy Harvesting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP5091-2-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADP5091-2-EVALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP5091-2-EVALZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADP5091-2-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP5091-2-EVALZ often in real-time on the comparison pages.
What if I can't find stock of ADP5091-2-EVALZ?
You can fill out our help required form which you can use to request a quote for ADP5091-2-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.