ADP5090-1-EVALZ Energy Harvesting by Analog Devices

Status: Production
Series: ADP5090
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP5090 is an integrated boost regulator that converts dc power from PV cells or TEGs. The device charges storage elements such as rechargeable Li-Ion batteries, thin film batteries, super capacitors, and conventional capacitors, and powers up small electronic devices and battery-free systems.The ADP5090 provides efficient conversion of the harvested limited power from a 16 µW to 200 mW range with sub-µW operation losses. With the internal cold-start circuit, the regulator can start operating at an input voltage as low as 380 mV. After cold startup, the regulator is functional at an input voltage range of 80 mV to 3.3 V.By sensing the input voltage at the VIN pin, the control loop keeps the input voltage ripple in a fixed range to maintain stable dcto-dc boost conversion. The VIN OCV sensing and programmable regulation points of the input voltage allow extraction of the highest possible energy from the PV cell or TEG harvester. A programmable minimum operation threshold (MINOP) enables boost shutdown during a low light condition. In addition, the DIS_SW pin can temporarily shut down the boost regulator and is RF transmission friendly.The charging control function of ADP5090 protects rechargeable energy storage, which is achieved by monitoring the battery voltage with programmable charging termination voltage and shutdown discharging voltage. In addition, a programmable PGOOD flag monitors the SYS voltage.An optional primary cell battery can be connected and managed by an integrated power path management control block that automatically switches the power source from the energy harvester, rechargeable battery, and primary cell battery.The ADP5090 is available in a 16-lead, 3 mm × 3 mm LFCSP and is rated for a −40°C to +125°C junction temperature range.

Where to Buy

Prices starting from US$61.40

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$62.91
26
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$61.40
3
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$65.43
1
in stock
Buy Now
Logo for element14
element14
from US$66.30
1
in stock
Buy Now
Logo for Farnell
Farnell
from US$61.71
1
in stock
Buy Now

Features

Boost regulator with maximum power point tracking (MPPT)
Hysteretic controller for best ultralight load efficiency
320 nA ultralow quiescent current (CBP ≥ MINOP)
260 nA ultralow quiescent current (CBP < MINOP)
Input voltage operation range from 80 mV to 3.3 V
Cold start from 380 mV (typical) with charge pump
Open circuit voltage (OCV) sensing for MPPT
Programmable MPPT ratio for photovoltaic (PV) or thermoelectric generator (TEG) energy sources
Programmable shutdown point on MINOP pinEnergy storage management
Programmable voltage monitor (2.2 V to 5.2 V) to support charging and prevent overcharging or overdischarging
Power path management for an optional backup primary cell battery connected to the BACK_UP pinRF transmission friendly
Temporary shutdown boost regulator via microcontroller (MCU) communication

Alternative Descriptions

Eval Board for ADP5090ACPZ-1-R | Analog Devices
Evaluation Board, Sync Boost Regulator | Newark Electronics
EVALUATION BOARD, SYNC BOOST REGULATOR | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP5090-1-EVALZ?

Additional datasheets, footprints and schematics for ADP5090-1-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADP5090-1-EVALZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP5090-1-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP5090-1-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP5090-1-EVALZ fall under?

The ADP5090-1-EVALZ is listed under Energy Harvesting.

Can I view similar or alternative parts?

You can view similar parts to ADP5090-1-EVALZ when available in the Energy Harvesting range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP5090-1-EVALZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADP5090-1-EVALZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP5090-1-EVALZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADP5090-1-EVALZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP5090-1-EVALZ often in real-time on the comparison pages.

What if I can't find stock of ADP5090-1-EVALZ?

You can fill out our help required form which you can use to request a quote for ADP5090-1-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay