Status: | Production |
---|---|
Series: | ADP5074 |
RoHS: | Compliant |
Wide input voltage range: |
2.85 V to 15 V |
Adjustable negative output to VIN − 39 V |
Integrated 2.4 A main switch |
1.2 MHz/2.4 MHz switching frequency with optional external frequency synchronization from 1.0 MHz to 2.6 MHz |
Resistor programmable soft start timer |
Slew rate control for lower system noise |
Precision enable control |
Power-good output |
UVLO, OCP, OVP, and TSD protection |
3 mm × 3 mm, 16-lead LFCSP |
−40°C to +125°C junction temperature |
Supported by the ADIsimPower tool set |
Dc/Dc Conv, Inverting, 2.4Mhz, 125Deg C | Newark Electronics |
DC/DC CONV, INVERTING, 2.4MHZ, 125DEG C | element14 |
2.4A DC-DC Switching Inverting | Analog Devices |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADP5074ACPZ-R7?
Additional datasheets, footprints and schematics for ADP5074ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP5074ACPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP5074ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP5074ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP5074ACPZ-R7 fall under?
The ADP5074ACPZ-R7 is listed under Inverting Regulators.
Can I view similar or alternative parts?
You can view similar parts to ADP5074ACPZ-R7 when available in the Inverting Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP5074ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP5074ACPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP5074ACPZ-R7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for ADP5074ACPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP5074ACPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP5074ACPZ-R7?
You can fill out our help required form which you can use to request a quote for ADP5074ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.