ADP5071CP-EVALZ Internal Power Switch Boost Regulators by Analog Devices

Status: Production
Series: ADP5071
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP5071 is a dual high performance dc-to-dc regulator that generates independently regulated positive and negative rails.The input voltage range of 2.85 V to 15 V supports a wide variety of

Where to Buy

Prices starting from US$56.30

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$57.68
7
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$56.30
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$60.25
4
in stock
Buy Now
Logo for element14
element14
from US$60.78
4
in stock
Buy Now
Logo for Farnell
Farnell
from US$56.58
4
in stock
Buy Now

Features

Wide input supply voltage range: 2.85 V to 15 V
Generates well regulated, independently resistor programmable VPOS and VNEG outputs
Boost regulator to generate VPOS output
Adjustable positive output to 39 V
Integrated 2.0 A main switch
Optional single-ended primary-inductor converter (SEPIC) configuration for automatic step-up/step-down
Inverting regulator to generate VNEG output
Adjustable negative output to VIN − 39 V
Integrated 1.2 A main switch
True shutdown for both positive and negative outputs
1.2 MHz/2.4 MHz switching frequency with optional external frequency synchronization from 1.0 MHz to 2.6 MHz
Resistor programmable soft start timer
Slew rate control for lower system noise
Individual precision enable and flexible start-up sequence control for symmetric start, VPOS first, or VNEG first
Out-of-phase operation
UVLO, OCP, OVP, and TSD protection
4 mm × 4 mm, 20-lead LFCSP and 20-lead TSSOP
−40°C to +125°C junction temperature range
Supported by the ADIsimPower tool set

Alternative Descriptions

JIMMY NEEDHAMg Reg for Vpos & | Analog Devices
Evaluation Board, Boost Converter | Newark Electronics
EVALUATION BOARD, BOOST CONVERTER | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP5071CP-EVALZ?

Additional datasheets, footprints and schematics for ADP5071CP-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADP5071CP-EVALZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP5071CP-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP5071CP-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP5071CP-EVALZ fall under?

The ADP5071CP-EVALZ is listed under Internal Power Switch Boost Regulators.

Can I view similar or alternative parts?

You can view similar parts to ADP5071CP-EVALZ when available in the Internal Power Switch Boost Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP5071CP-EVALZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADP5071CP-EVALZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP5071CP-EVALZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADP5071CP-EVALZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP5071CP-EVALZ often in real-time on the comparison pages.

What if I can't find stock of ADP5071CP-EVALZ?

You can fill out our help required form which you can use to request a quote for ADP5071CP-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay