Status: | Production |
---|---|
Series: | ADP5070 |
RoHS: | Compliant |
Wide input supply voltage range: 2.85 V to 15 V |
Generates well regulated, independently resistor programmable VPOS and VNEG outputs |
Boost regulator to generate VPOS output |
Adjustable positive output to 39 V |
Integrated 1.0 A main switch |
Optional single-ended primary-inductor converter (SEPIC) configuration for automatic step-up/step-down |
Inverting regulator to generate VNEG output |
Adjustable negative output to VIN − 39 V |
Integrated 0.6 A main switch |
True shutdown for both positive and negative outputs |
1.2 MHz/2.4 MHz switching frequency with optional external frequency synchronization from 1.0 MHz to 2.6 MHz |
Resistor programmable soft start timer |
Slew rate control for lower system noise |
Individual precision enable and flexible start-up sequence control for symmetric start, VPOS first, or VNEG first |
Out-of-phase operation |
UVLO, OCP, OVP, and TSD protection |
4 mm × 4 mm, 20-lead LFCSP and 20-lead TSSOP |
−40°C to +125°C junction temperature range |
Supported by the ADIsimPower tool set |
uPMU V+/V- sw reg for bipolarA | Analog Devices |
Dc/Dc Conv, Boost/Buck/Inv/Sepic, 2.4Mhz Rohs Compliant: Yes |Analog Devices ADP5070ACPZ-R7 | Newark Electronics |
DC/DC CONV, BOOST/BUCK/INV/SEPIC, 2.4MHZ | element14 |
Where can I find additional details, specifications and documents for a ADP5070ACPZ-R7?
Additional datasheets, footprints and schematics for ADP5070ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP5070ACPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP5070ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP5070ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP5070ACPZ-R7 fall under?
The ADP5070ACPZ-R7 is listed under Internal Power Switch Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to ADP5070ACPZ-R7 when available in the Internal Power Switch Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP5070ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP5070ACPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP5070ACPZ-R7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADP5070ACPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP5070ACPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP5070ACPZ-R7?
You can fill out our help required form which you can use to request a quote for ADP5070ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.