Status: | Production |
---|---|
Series: | ADP5063 |
RoHS: | Compliant |
Prices starting from US$77.04
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$77.04
|
17
in stock
|
Buy Now |
Default charging termination voltage at 3.6 V |
Fully compatible with USB 3.0 and USB Battery Charging 1.2 Compliance Plan Specification |
Tolerant input voltage from −0.5 V to +20 V (USB VBUS) |
Fully programmable via I2C |
Flexible digital control inputs |
Up to 2.1 A current from an ac charger in LDO mode |
Built-in current sensing and limiting |
Operating input voltage from 4 V to 6.7 V |
As low as 55 mΩ battery isolation FET between battery and charger output |
Thermal regulation prevents overheating |
Compliant with JEITA 1 and JEITA 2 Li-Ion battery charging temperature specifications |
SYS_EN flag permits the system to be disabled until battery is at the minimum required level for guaranteed system start-up |
4 mm × 4 mm LFCSP package |
ADP5063 Evaluation board | Analog Devices |
Where can I find additional details, specifications and documents for a ADP5063CP-EVALZ?
Additional datasheets, footprints and schematics for ADP5063CP-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADP5063CP-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP5063CP-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP5063CP-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP5063CP-EVALZ fall under?
The ADP5063CP-EVALZ is listed under Linear Battery Chargers.
Can I view similar or alternative parts?
You can view similar parts to ADP5063CP-EVALZ when available in the Linear Battery Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP5063CP-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADP5063CP-EVALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP5063CP-EVALZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADP5063CP-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP5063CP-EVALZ often in real-time on the comparison pages.
What if I can't find stock of ADP5063CP-EVALZ?
You can fill out our help required form which you can use to request a quote for ADP5063CP-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.