ADP5062ACPZ-2-R7 Linear Battery Chargers by Analog Devices

Status: Production
Series: ADP5062
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADP5062 charger is fully compliant with USB 3.0 and the USB Battery Charging Specification 1.2 and enables charging via the mini USB VBUS pin from a wall charger, car charger, or USB host port.The ADP5062 operates from a 4 V to 6.7 V input voltage range but is tolerant of voltages up to 20 V thereby alleviating concerns about USB bus spikes during disconnect or connect scenarios.The ADP5062 features an internal FET between the linear charger output and the battery. This permits battery isolation and, hence, system powering under a dead battery or no battery scenario, which allows for immediate system function on connection to a USB power supply.Based on the type of USB source, which is detected by an external USB detection chip, the ADP5062 can be set to apply the correct current limit for optimal charging and USB compliance.The ADP5062 has three factory-programmable digital input/out-put pins that provide maximum flexibility for different systems. These digital input/output pins permit combinations of features such as, input current limits, charging enable and disable, charging current limits, and a dedicated interrupt output pin.

Where to Buy

Prices starting from US$1.66

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.66
2,296
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.04
1,300
in stock
Buy Now
Logo for element14
element14
from US$2.27
1,300
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.24
1,300
in stock
Buy Now

Features

4mm × 4mm LFCSP Package
Fully programmable via I2C
Flexible digital control inputs
Up to 2.1 A current from an ac charger while in LDO mode
Operating input voltage from 4.0V up to 7.0V
Tolerant input voltage -0.5V to 20V (USB VBUS)
Fully compatible with USB 3.0 and USB battery charging specification 1.2
Built-in current sensing and limiting
Down to 54 mΩ battery isolation FET between battery and charger output
Thermal regulation prevents over heating
Compliant with JEITA 1 and JEITA 2 Li-Ion battery charging temperature specifications
SYS_EN flag permits the system to be disabled until battery is at minimum required level for guaranteed system start-up

Alternative Descriptions

1.3A USB Lin Charger, Vsys=4.3 | Analog Devices
Battery Charger, Li-Ion/Li-Pol, 2.1A Rohs Compliant: Yes |Analog Devices ADP5062ACPZ-2-R7 | Newark Electronics
BATTERY CHARGER, LI-ION/LI-POL, 2.1A | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADP5062ACPZ-2-R7?

Additional datasheets, footprints and schematics for ADP5062ACPZ-2-R7 are listed on our Part Details page. You can also find images and similar parts to ADP5062ACPZ-2-R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADP5062ACPZ-2-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP5062ACPZ-2-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADP5062ACPZ-2-R7 fall under?

The ADP5062ACPZ-2-R7 is listed under Linear Battery Chargers.

Can I view similar or alternative parts?

You can view similar parts to ADP5062ACPZ-2-R7 when available in the Linear Battery Chargers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADP5062ACPZ-2-R7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADP5062ACPZ-2-R7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADP5062ACPZ-2-R7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADP5062ACPZ-2-R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADP5062ACPZ-2-R7 often in real-time on the comparison pages.

What if I can't find stock of ADP5062ACPZ-2-R7?

You can fill out our help required form which you can use to request a quote for ADP5062ACPZ-2-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay