Status: | Production |
---|---|
Series: | ADP5061 |
RoHS: | Compliant |
2.6 mm x 2 mm WLCSP Package |
Fully programmable via I2C |
Flexible digital control inputs |
Up to 2.1 A current from an ac charger in LDO mode |
Operating input voltage from 4.0 V to 6.7 V |
Tolerant input voltage -0.5 V to +20 V (USB VBUS) |
Fully compatible with USB 3.0 and USB Battery Charging Specification 1.2 |
Built-in current sensing and limiting |
As low as 30 mΩ battery isolation FET between battery and charger output |
Thermal regulation prevents over heating |
Compliant with JEITA 1 and JEITA 2 Li-Ion battery charging temperature specifications |
SYS_EN flag permits the system to be disabled until battery is at minimum required level for guaranteed system start-up. |
Battery Charger, Li-Ion/Li-Pol, Wlcsp Rohs Compliant: Yes |Analog Devices ADP5061ACBZ-4-R7 | Newark Electronics |
BATTERY CHARGER, LI-ION/LI-POL, WLCSP | element14 |
1.3A USB Lin Charger, Vsys=4.3 | Analog Devices |
MISCELLANEOUS SENSOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADP5061ACBZ-4-R7?
Additional datasheets, footprints and schematics for ADP5061ACBZ-4-R7 are listed on our Part Details page. You can also find images and similar parts to ADP5061ACBZ-4-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP5061ACBZ-4-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP5061ACBZ-4-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP5061ACBZ-4-R7 fall under?
The ADP5061ACBZ-4-R7 is listed under Linear Battery Chargers.
Can I view similar or alternative parts?
You can view similar parts to ADP5061ACBZ-4-R7 when available in the Linear Battery Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP5061ACBZ-4-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP5061ACBZ-4-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP5061ACBZ-4-R7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for ADP5061ACBZ-4-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP5061ACBZ-4-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP5061ACBZ-4-R7?
You can fill out our help required form which you can use to request a quote for ADP5061ACBZ-4-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.