Status: | Production |
---|---|
Series: | ADP5054 |
RoHS: | Compliant |
Prices starting from US$5.51
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$8.29
|
1,458
in stock
|
Buy Now | |
element14
from US$8.21
|
1,458
in stock
|
Buy Now | |
Farnell
from US$7.77
|
1,458
in stock
|
Buy Now | |
Chip One Stop
from US$5.52
|
1,316
in stock
|
Buy Now | |
Analog Devices
from US$5.51
|
1,017
in stock
|
Buy Now | |
Richardson RFPD
from US$7.86
|
724
in stock
|
Buy Now |
Wide input voltage range: 4.5 V to 15.5 V |
±1.5% output accuracy over full temperature range |
250 kHz to 2 MHz adjustable switching frequency with individual ½× frequency option |
Power regulation |
Channel 1 and Channel 2 |
Programmable 2 A/4 A/6 A sync buck regulators with low-side FET drivers |
Channel 3 and Channel 4: 2.5 A sync buck regulators |
Flexible parallel operation |
Single 12 A output (Channel 1 and Channel 2 in parallel) |
Single 5 A output (Channel 3 and Channel 4 in parallel) |
Low 1/f noise density |
40 μV rms at 0.8 VREF for 10 Hz to 100 kHz |
Precision enable with 0.811 V accurate threshold |
Active output discharge switch |
FPWM/PSM mode selection |
Frequency synchronization input or output |
Power-good flag for Channel 1 output |
UVLO, OCP, and TSD protection |
48-lead, 7 mm × 7 mm LFCSP |
−40°C to +125°C operational junctional temperature range |
Dc/Dc Conv, Sync Buck, 2Mhz, 125Deg C | Newark Electronics |
DC/DC CONV, SYNC BUCK, 2MHZ, 125DEG C | element14 |
12V uPMU , Multi-channel Power | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADP5054ACPZ-R7?
Additional datasheets, footprints and schematics for ADP5054ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP5054ACPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP5054ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP5054ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP5054ACPZ-R7 fall under?
The ADP5054ACPZ-R7 is listed under Multiple Output Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to ADP5054ACPZ-R7 when available in the Multiple Output Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP5054ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP5054ACPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP5054ACPZ-R7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for ADP5054ACPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP5054ACPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP5054ACPZ-R7?
You can fill out our help required form which you can use to request a quote for ADP5054ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.