Status: | Production |
---|---|
Series: | ADP5052 |
RoHS: | Compliant |
Prices starting from US$4.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.23
|
1,077
in stock
|
Buy Now | |
Analog Devices
from US$4.61
|
1,341
in stock
|
Buy Now | |
Richardson RFPD
from US$6.44
|
699
in stock
|
Buy Now | |
Chip One Stop
from US$6.00
|
467
in stock
|
Buy Now | |
Newark Electronics
from US$8.67
|
108
in stock
|
Buy Now | |
element14
from US$6.82
|
108
in stock
|
Buy Now | |
Farnell
from US$6.50
|
108
in stock
|
Buy Now |
Wide input voltage range: 4.5 V to 15 V |
±1.5% output accuracy over full temperature range |
250 kHz to 1.4 MHz adjustable switching frequency |
Adjustable/fixed output options via factory fuse |
Power regulation |
Channel 1 and Channel 2: programmable 1.2 A/2.5 A/4 A sync buck regulators with low-side FET driver |
Channel 3 and Channel 4: 1.2 A sync buck regulators |
Channel 5: 200 mA low dropout (LDO) regulator |
Always alive 5.1 V LDO supply for tiny load demand |
Single 8 A output (Channel 1 and Channel 2 operated in parallel) |
Precision enable with 0.8 V accurate threshold |
Active output discharge switch |
FPWM or automatic PWM/PSM mode selection |
Frequency synchronization input or output |
Optional latch-off protection on OVP/OCP failure |
Power-good flag on selected channels |
UVLO, OCP, and TSD protection |
48-lead, 7 mm × 7 mm LFCSP package |
−40°C to +125°C junction temperature |
Adj 12V uPMU 4Buck+LDO | Analog Devices |
Quad Buck Regulators 200mA LDO LFCSP48EP | RS |
POWER MANAGEMENT IC | Richardson RFPD |
Power Management Ic, 5 O/P, Lfcsp-Ep-48 Rohs Compliant: Yes |Analog Devices ADP5052ACPZ-R7 | Newark Electronics |
POWER MANAGEMENT IC, 5 O/P, LFCSP-EP-48 | element14 |
Where can I find additional details, specifications and documents for a ADP5052ACPZ-R7?
Additional datasheets, footprints and schematics for ADP5052ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP5052ACPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP5052ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP5052ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP5052ACPZ-R7 fall under?
The ADP5052ACPZ-R7 is listed under Multiple Output Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to ADP5052ACPZ-R7 when available in the Multiple Output Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP5052ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP5052ACPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP5052ACPZ-R7 have stock available?
Authorised distributors including Analog Devices, RS, Richardson RFPD, Chip One Stop and Newark Electronics have stock available or on a lead time for ADP5052ACPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP5052ACPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP5052ACPZ-R7?
You can fill out our help required form which you can use to request a quote for ADP5052ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.