Status: | Production |
---|---|
Series: | ADP5052 |
RoHS: | Compliant |
Prices starting from US$57.00
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$57.00
|
5
in stock
|
Buy Now |
Wide input voltage range: 4.5 V to 15 V |
±1.5% output accuracy over full temperature range |
250 kHz to 1.4 MHz adjustable switching frequency |
Adjustable/fixed output options via factory fuse |
Power regulation |
Channel 1 and Channel 2: programmable 1.2 A/2.5 A/4 A sync buck regulators with low-side FET driver |
Channel 3 and Channel 4: 1.2 A sync buck regulators |
Channel 5: 200 mA low dropout (LDO) regulator |
Always alive 5.1 V LDO supply for tiny load demand |
Single 8 A output (Channel 1 and Channel 2 operated in parallel) |
Precision enable with 0.8 V accurate threshold |
Active output discharge switch |
FPWM or automatic PWM/PSM mode selection |
Frequency synchronization input or output |
Optional latch-off protection on OVP/OCP failure |
Power-good flag on selected channels |
UVLO, OCP, and TSD protection |
48-lead, 7 mm × 7 mm LFCSP package |
−40°C to +125°C junction temperature |
Where can I find additional details, specifications and documents for a ADP5052-EVALZ?
Additional datasheets, footprints and schematics for ADP5052-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADP5052-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP5052-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP5052-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP5052-EVALZ fall under?
The ADP5052-EVALZ is listed under Multiple Output Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to ADP5052-EVALZ when available in the Multiple Output Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP5052-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADP5052-EVALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP5052-EVALZ have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for ADP5052-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP5052-EVALZ often in real-time on the comparison pages.
What if I can't find stock of ADP5052-EVALZ?
You can fill out our help required form which you can use to request a quote for ADP5052-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.