Status: | Production |
---|---|
Series: | ADP5050 |
RoHS: | Compliant |
Wide input voltage range: |
4.5 V to 15 V |
±1.5% output accuracy over full temperature range |
250 kHz to 1.4 MHz adjustable switching frequency |
Adjustable/fixed output options via factory fuse or I2C interface |
I2C interface with interrupt on fault conditions |
Power regulation |
Channel 1 and Channel 2: programmable 1.2 A/2.5 A/4 A sync buck regulators with low-side FET driver |
Channel 3 and Channel 4: 1.2 A sync buck regulators |
Channel 5: 200 mA low dropout (LDO) regulator |
See data sheet for additional features |
Adj 12V uPMU 4Buck+LDO+I2C I/F | Analog Devices |
Power Management Ic, 5 O/P, Lfcsp-Ep-48 Rohs Compliant: Yes |Analog Devices ADP5050ACPZ-R7 | Newark Electronics |
POWER MANAGEMENT IC, 5 O/P, LFCSP-EP-48 | element14 |
Where can I find additional details, specifications and documents for a ADP5050ACPZ-R7?
Additional datasheets, footprints and schematics for ADP5050ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADP5050ACPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADP5050ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADP5050ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADP5050ACPZ-R7 fall under?
The ADP5050ACPZ-R7 is listed under Multiple Output Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to ADP5050ACPZ-R7 when available in the Multiple Output Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADP5050ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADP5050ACPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADP5050ACPZ-R7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADP5050ACPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADP5050ACPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADP5050ACPZ-R7?
You can fill out our help required form which you can use to request a quote for ADP5050ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.